EN
  • EN
  • DE

DSPIC33CK256MP506T-I/PT

Part No DSPIC33CK256MP506T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP / dsPIC dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33CK, Functional Safety (FuSa)
Package Tape & Reel
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 53
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 24K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 20x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33CK256MP506
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356482-DSPIC33CK256MP506T-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK256MP506T-I/PT CAD Model

Description

Microchip Technology DSPIC33CK256MP506T-I/PT Product Overview

The DSPIC33CK256MP506T-I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller (MCU) with the computational power of a digital signal processor (DSP). This hybrid device is part of the dsPIC33CK family and is ideal for advanced applications that require sophisticated control algorithms and high-speed data processing, such as motor control, power conversion, and sensor interfacing.

Key Features

  • Core Processor: The core of DSPIC33CK256MP506T-I/PT operates at 100 MIPS (Million Instructions Per Second) with DSP engine, which allows for high-speed computation and efficient signal processing.
  • Program Memory: It comes with 256 KB of flash memory, providing ample space for complex application code and data storage.
  • RAM: The device is equipped with 32 KB of RAM, ensuring smooth operation and data handling for multitasking environments.
  • I/O Pins: It offers 44 programmable input/output pins, which can be configured for a variety of peripheral functions, giving designers flexibility in interfacing with external components.
  • Timers and Control: Multiple timers, including 32-bit and 16-bit variants, and advanced motor control PWMs are integrated into the device, facilitating precise timing and control operations.
  • Analog Features: The DSC features a 12-bit Analog-to-Digital Converter (ADC) with up to 500 ksps, enabling accurate and rapid analog signal measurement.
  • Temperature Range: The DSPIC33CK256MP506T-I/PT is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.
  • Communication Interfaces: A rich set of communication peripherals including UART, SPI, I2C, and CAN modules, allow for versatile connectivity options with other devices and systems.
  • Package: The device is available in a 64-TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications while providing sufficient pins for complex functionalities.

Applications

The DSPIC33CK256MP506T-I/PT is designed to cater to a wide range of applications, particularly those that require high-speed and accurate control. Typical applications include:

  • Advanced Motor Control Systems
  • Automotive and Transportation
  • Industrial Automation and Process Control
  • Power Supply and Power Management
  • Robotics and Mechatronics

With its robust architecture, extensive memory resources, and comprehensive set of peripherals, the DSPIC33CK256MP506T-I/PT from Microchip Technology is a versatile and powerful solution for designers looking to develop advanced embedded systems with demanding performance requirements.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess