EN
  • EN
  • DE
  • IT

DSPIC33CK32MP502T-I/SS

Part No DSPIC33CK32MP502T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203086-DSPIC33CK32MP502T-I/SS
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series dsPIC™ 33CK, Functional Safety (FuSa)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK32MP502T-I/SS CAD Model

Description

Microchip Technology's DSPIC33CK32MP502T-I/SS

The DSPIC33CK32MP502T-I/SS is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This powerful hybrid is housed in a compact 28-SSOP package and operates over an industrial temperature range (-40°C to +125°C), making it suitable for a wide range of applications, including automotive, industrial control, motor control, power conversion, and Internet of Things (IoT) devices.

This DSC features a dual-core architecture, with a 100 MIPS dsPIC33CK DSC core and a fully programmable, low-power PIC microcontroller core. This allows the DSPIC33CK32MP502T-I/SS to perform both control and signal processing tasks efficiently. The device comes with 32KB of Flash memory and 8KB of RAM, providing ample space for complex algorithms and program storage.

The DSPIC33CK32MP502T-I/SS is equipped with advanced peripherals that support a variety of functions. It includes high-speed Analog-to-Digital Converters (ADCs), Digital-to-Analog Converters (DACs), and multiple communication interfaces such as UART, SPI, and I2C for versatile connectivity options. Additionally, it has a flexible and powerful PWM module for precise control over motor and power applications.

With a focus on robustness and reliability, the DSPIC33CK32MP502T-I/SS features an on-chip oscillator with PLL, brown-out reset, watchdog timer, and other fail-safe features to ensure stable operation under various conditions. Its low-power design also allows for energy-efficient operation, which is critical for battery-powered or energy-sensitive applications.

For developers, Microchip provides comprehensive support through their MPLAB development ecosystem, which includes software tools, development boards, and a wide range of resources to facilitate the design and implementation process. This ensures that engineers can fully leverage the capabilities of the DSPIC33CK32MP502T-I/SS to create innovative and high-performance solutions for their specific application needs.

In summary, the DSPIC33CK32MP502T-I/SS from Microchip Technology is a versatile and powerful DSC that combines the functionality of a microcontroller with the processing power of a DSP, making it an ideal choice for a multitude of advanced applications requiring robust performance and reliability.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess