EN
  • EN
  • DE

DSPIC33CK64MC102-I/2N

Part No DSPIC33CK64MC102-I/2N
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28UQFN / dsPIC Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 64KB (64K x 8) FLASH 28-UQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, Smart Card, WDT
Number of I/O 21
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 11x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-UQFN Exposed Pad
Supplier Device Package 28-UQFN (6x6)
Base Product Number DSPIC33CK64MC102
RoHS Status ROHS3 Compliant
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 150-DSPIC33CK64MC102-I/2N
Standard Package 61
Win Source Part Number 1318962-DSPIC33CK64MC102-I/2N
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK64MC102-I/2N CAD Model

Description

Microchip Technology's DSPIC33CK64MC102-I/2N

The DSPIC33CK64MC102-I/2N is a high-performance, 16-bit Digital Signal Controller (DSC) integrated circuit from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This hybrid device is part of Microchip's dsPIC33CK family and is ideal for applications requiring precise motor control, advanced algorithms, and multiple communication channels.

Key Features

  • Core Performance: The dsPIC33CK64MC102-I/2N features a 16-bit dsPIC33CK CPU core with a maximum speed of 100 MIPS (Million Instructions Per Second), enabling fast and efficient processing for complex algorithms.
  • Memory: It comes equipped with 64KB of Flash memory and 8KB of RAM, providing ample space for application code and data storage.
  • Digital Signal Processing: The device includes DSP engine capabilities, which allow for high-speed mathematical computations, making it perfect for digital filtering, real-time analysis, and other DSP applications.
  • Robust Timers and Control: The DSC features advanced motor control PWMs, multiple 32-bit timers, and various input capture/output compare options, facilitating precise timing and control tasks.
  • Analog Features: The integrated 12-bit Analog-to-Digital Converters (ADCs) with multiple channels enable accurate sensor readings and analog data acquisition.
  • Communication Interfaces: A variety of communication peripherals including UART, SPI, and I2C are available, providing versatile connectivity options for different communication protocols.
  • Operating Conditions: It operates within an extended temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Packaging: The DSPIC33CK64MC102-I/2N is available in a 28-pin SPDIP package, making it compatible with standard PCB layouts.
  • Power Management: Multiple power-saving modes are available to reduce power consumption for energy-critical applications.

Applications

The flexibility and computational power of the DSPIC33CK64MC102-I/2N make it suitable for a wide range of applications, including:

  • Advanced motor control systems
  • Automotive and transportation
  • Industrial automation and process control
  • Power supply and power management systems
  • Robotics and unmanned systems
  • Audio processing and consumer electronics

With its robust feature set and high level of integration, the DSPIC33CK64MC102-I/2N is a versatile choice for designers looking to optimize performance and power efficiency in their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess