EN
  • EN
  • DE

DSPIC33EP128MC504T-I/ML

Part No DSPIC33EP128MC504T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44QFN / MCU 16-bit dsPIC RISC 128KB Flash 3.3V 44-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Reel package
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 773475-DSPIC33EP128MC504T-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EP128MC504
Introduction Date April 10, 2012
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128MC504T-I/ML CAD Model

Description

Product Overview: DSPIC33EP128MC504T-I/ML

The DSPIC33EP128MC504T-I/ML is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This product is part of the dsPIC33E series, which is optimized for applications that require advanced control features, high-speed PWM, and high-resolution Analog-to-Digital Conversion (ADC).

Key Features

  • Core: 70 MIPS dsPIC33E core with DSP and enhanced on-chip features.
  • Memory: 128 KB of flash memory and 16 KB of SRAM provide ample storage for complex algorithms and applications.
  • Digital I/O: Multiple digital I/O pins for versatile control and communication with peripheral devices.
  • High-Speed PWM: Advanced PWM modules support high-resolution and high-frequency motor control and power conversion applications.
  • Analog Features: Integrated 12-bit ADCs with high sampling rates for precise measurement and control tasks.
  • Communication Interfaces: A variety of serial communication interfaces including UART, SPI, and I2C for flexible connectivity options.
  • Temperature Range: Industrial temperature range (-40°C to +85°C) ensures reliable operation in harsh environments.
  • Package: 44-pin QFN package that allows for a compact footprint on PCB designs.

Applications

The DSPIC33EP128MC504T-I/ML is ideal for a wide range of applications, particularly where precise control and processing are required. This includes industrial control systems, motor control, power supplies, automotive applications, and embedded control. Its robust feature set and computational capabilities make it well-suited for advanced algorithms in control theory, signal processing, and real-time operations.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support for its products. The DSPIC33EP128MC504T-I/ML is backed by Microchip's extensive technical support network and documentation, ensuring developers have the resources they need to integrate this DSC into their designs successfully.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5362 $55.3620
23+ $4.5425 $104.4775
35+ $4.4006 $154.0210
47+ $4.2586 $200.1542
61+ $4.1167 $251.1187
82+ $3.6908 $302.6456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess