EN
  • EN
  • DE

DSPIC33EP16SG502T-E/SO

Part No DSPIC33EP16SG502T-E/SO
Manufacturer Microchip Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822084-DSPIC33EP16SG502T-E/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP16SG502T-E/SO CAD Model

Description

Microchip Technology DSPIC33EP16SG502T-E/SO Overview

The DSPIC33EP16SG502T-E/SO is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This 16-bit DSC is part of Microchip's dsPIC33E series, which is engineered to meet the demanding requirements of modern embedded control applications.

Key Features

  • Core: The device features a 70 MIPS dsPIC® DSC core with DSP and enhanced on-chip features, enabling efficient and fast execution of complex algorithms and control functions.
  • Program Memory: It comes with 16 KB of Flash memory, providing ample space for application code storage and facilitating in-circuit programming and debugging for easy development.
  • RAM: With 2 KB of RAM, this DSC offers sufficient temporary data storage for real-time processing tasks.
  • Dual Partition Flash: The dual partition feature with Live Update capability allows for firmware updates with minimal interruption to the running application, enhancing system reliability and uptime.
  • High-Speed PWM: Advanced high-speed Pulse Width Modulation (PWM) modules make this device suitable for sophisticated motor control, lighting, and power conversion applications.
  • Flexible Communication: Multiple communication interfaces, including UART, SPI, I2C, and CAN modules, provide versatile connectivity options for various external devices and networks.
  • Analog Features: The device is equipped with a 10-bit A/D converter, offering up to 1.1 Msps conversion rate, which is ideal for real-time analog monitoring and control systems.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliability and performance under harsh conditions.
  • Package: The DSPIC33EP16SG502T-E/SO is available in a 28-pin SOIC package, which is suitable for space-constrained applications.

Applications

This DSC is designed for a wide range of applications that require a blend of control and signal processing capabilities. It is particularly well-suited for applications such as advanced motor control, power supplies, industrial automation, automotive systems, and IoT devices that demand robust performance in a compact footprint.

Conclusion

The DSPIC33EP16SG502T-E/SO from Microchip Technology represents a powerful solution for designers looking to bridge the gap between traditional microcontrollers and digital signal processors. With its rich set of features and high level of integration, this DSC is an excellent choice for next-generation embedded control systems.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess