EN
  • EN
  • DE

DSPIC33EP256GP502-I/SS

Part No DSPIC33EP256GP502-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SSOP
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name DSPIC33EP256GP502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 47
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917641-DSPIC33EP256GP502-I/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256GP502-I/SS CAD Model

Description

Microchip Technology dsPIC33EP256GP502-I/SS Digital Signal Controller

The dsPIC33EP256GP502-I/SS from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that blends the capabilities of a microcontroller (MCU) with the computational throughput and integrated peripherals tailored for demanding signal processing applications. This device is part of Microchip's dsPIC33E series, designed to deliver the efficiency and speed required for advanced applications such as motor control, power supplies, automotive systems, and embedded control.

Featuring a rich set of features, the dsPIC33EP256GP502-I/SS includes 256 KB of flash memory and 32 KB of RAM, ensuring ample space for complex algorithms and software stacks. Its dual-partition flash with live update capability allows for seamless firmware upgrades, minimizing downtime and enhancing system reliability. The controller operates at a maximum frequency of 70 MIPS, providing the computational power necessary for high-speed signal processing tasks.

With advanced analog features such as a 12-bit Analog-to-Digital Converter (ADC) with up to 18 channels and a 10-bit Digital-to-Analog Converter (DAC), this DSC facilitates precise measurement and control in mixed-signal applications. The inclusion of multiple PWM outputs and input capture channels enables accurate timing and control for motor control applications.

The dsPIC33EP256GP502-I/SS offers robust communication interfaces including UART, SPI, and I2C modules for seamless integration with other system components. Its enhanced Serial Peripheral Interface (ESPI) module supports high-speed serial data transfers, which is vital for applications requiring fast and reliable communication with peripherals or other processors.

Designed with robustness in mind, this controller features an extended operating temperature range and is available in a compact 28-pin SSOP package, making it suitable for space-constrained applications. The device also includes advanced security features to protect against unauthorized access and ensure the integrity of the system's software.

In summary, the Microchip dsPIC33EP256GP502-I/SS is a versatile and powerful Digital Signal Controller that offers a balance of performance, integrated features, and ease of use for sophisticated digital signal processing applications. Its extensive set of peripherals and high-speed processing capabilities make it an ideal choice for engineers looking to develop efficient and innovative embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess