EN
  • EN
  • DE

DSPIC33EP32MC504-I/TL

Part No DSPIC33EP32MC504-I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44VTLA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 70 MIPs
Number of I/O 35
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
Data RAM Size 2K x 16
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 9x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-VTLA (6x6)
Win Source Part Number 1035342-DSPIC33EP32MC504-I/TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC504-I/TL CAD Model

Description

Microchip Technology's DSPIC33EP32MC504-I/TL Microcontroller

The DSPIC33EP32MC504-I/TL is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and speed required for advanced applications. This microcontroller is part of Microchip's dsPIC33E series, which is known for its enhanced features, including increased RAM, Flash memory, and advanced peripherals tailored for a wide range of applications such as motor control, power conversion, and sensing.

Key Features:

  • Core: The device features a 70 MIPS dsPIC® DSC core with an integrated DSP and enhanced on-chip features, enabling simultaneous execution of time-critical tasks within a single chip.
  • Program Memory: It offers 32 KB of Flash memory, providing ample space for complex algorithms and application code.
  • RAM: With 8 KB of RAM, this microcontroller can handle high-speed data buffering and real-time data processing efficiently.
  • I/O Pins: The DSPIC33EP32MC504-I/TL comes with 44 pins, including versatile peripherals that can be mapped to various pins according to design requirements.
  • Advanced Peripherals: This includes PWM outputs for motor control, analog-to-digital converters (ADCs) for accurate sensor readings, and serial communication interfaces such as I²C, SPI, and UART for connectivity.
  • Temperature Range: The operational temperature range of -40°C to +125°C ensures reliability and performance even in extreme conditions.
  • Power Management: The device supports multiple power-saving modes, which help in reducing power consumption for energy-critical applications.

Applications:

The DSPIC33EP32MC504-I/TL is versatile and can be used in various applications, including:

  • Advanced Motor Control Systems
  • Power Supply and Power Management
  • Industrial Automation and Process Control
  • Automotive and Transportation
  • Audio Applications and Noise Cancellation
  • Instrumentation and Test Equipment

With its robust architecture, extensive memory, and sophisticated peripherals, the DSPIC33EP32MC504-I/TL from Microchip Technology provides a scalable and powerful solution for designers looking to optimize their embedded systems for performance and efficiency.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0455 $64.0910
5+ $26.2936 $131.4680
7+ $25.4724 $178.3068
10+ $24.6500 $246.5000
13+ $23.8288 $309.7744
17+ $21.3640 $363.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,730 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess