EN
  • EN
  • DE

DSPIC33EP512GM604-E/ML

Part No DSPIC33EP512GM604-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201953-DSPIC33EP512GM604-E/ML
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512GM604-E/ML CAD Model

Description

Microchip Technology's DSPIC33EP512GM604-E/ML Product Overview

The DSPIC33EP512GM604-E/ML is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This device is part of the dsPIC33E series, which is known for its enhanced features, improved operation, and versatile capabilities to cater to a wide range of applications, including industrial control, automotive systems, power supply, and Internet of Things (IoT) devices.

Key Features

  • Advanced Digital Signal Processing (DSP): The core of the DSPIC33EP512GM604-E/ML operates at 70 MIPS (Million Instructions Per Second), enabling complex mathematical operations and signal processing functions that are essential for high-speed control applications.
  • Ample Program Memory: It boasts a substantial 512 KB of flash memory, providing plenty of space for application code and data storage.
  • Flexible Memory Partitioning: The device features a flexible and configurable memory architecture which allows for dual-partition flash programming and live update capabilities, minimizing downtime during firmware upgrades.
  • Robust Peripheral Set: A rich set of peripherals including high-speed PWMs, ADCs with 12-bit resolution, and multiple communication interfaces (I2C, SPI, UART) to support diverse peripheral requirements.
  • Enhanced Analog Features: The integrated analog features include advanced analog front-end for sensor interfacing, differential ADC inputs, and on-chip comparators, facilitating precise control and measurement tasks.
  • Optimized Power Consumption: The DSPIC33EP512GM604-E/ML is designed with power-saving features such as multiple power modes, including Idle and Sleep modes, to enhance power efficiency for energy-sensitive applications.
  • Extended Temperature Range: This DSC is capable of operating over an industrial temperature range, making it suitable for harsh environments.
  • Packaging: The device is available in a 44-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.

Applications

The DSPIC33EP512GM604-E/ML is versatile and can be used in a variety of applications such as:

  • Motor Control (BLDC, PMSM, ACIM)
  • Power Conversion (Inverters, UPS, Converters)
  • Automotive and Transportation
  • Industrial Automation and Process Control
  • Audio Processing and Pro Audio Equipment
  • Advanced Lighting Systems
  • Medical Devices

With its robust architecture, extensive memory, and sophisticated peripherals, the DSPIC33EP512GM604-E/ML from Microchip Technology is engineered to meet the demanding requirements of advanced embedded control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8821 $59.4105
12+ $9.7495 $116.9940
19+ $9.4448 $179.4512
26+ $9.1401 $237.6426
33+ $8.8354 $291.5682
44+ $7.9215 $348.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 545 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess