EN
  • EN
  • DE

DSPIC33EP512GM706-H/PT

Part No DSPIC33EP512GM706-H/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 18 Weeks
Features dsPIC series Microcontroller IC 16-Bit - 512KB (170K x 24) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
Data Converters A/D 30x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name dsPIC33EP512GM706
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869757-DSPIC33EP512GM706-H/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512GM706-H/PT CAD Model

Description

dSPIC33EP512GM706-H/PT Microcontroller

The dSPIC33EP512GM706-H/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This hybrid device is an ideal solution for applications requiring advanced control algorithms and high-speed data processing, such as motor control, power conversion, and sensor interfacing.

At the heart of this DSC is a 16-bit dsPIC33E core, which operates at a maximum frequency of 70 MHz. It is equipped with an extensive set of peripherals that include advanced analog features, multiple serial communication interfaces, and robust digital I/O capabilities. The dSPIC33EP512GM706-H/PT boasts a large 512 KB flash memory and 48 KB of RAM, providing ample space for complex application code and data storage.

One of the standout features of this product is its advanced motor control PWMs and ADCs, which enable precision control over motor applications. The device also includes a quadrature encoder interface for high-resolution position sensing. Additionally, the DSC supports a variety of serial communication protocols, such as I²C, SPI, UART, and CAN, making it highly adaptable to different communication needs.

For applications demanding robust operation, the dSPIC33EP512GM706-H/PT is designed with an extended temperature range and is available in a 64-pin TQFP package. This ensures reliable performance even in harsh environments. The device also features a built-in oscillator with PLL, saving space and reducing the need for external components.

Developers can also take advantage of Microchip's comprehensive development tools and software libraries to accelerate the design process. With these resources, implementing complex algorithms and achieving optimal performance is more accessible.

In summary, the dSPIC33EP512GM706-H/PT from Microchip Technology is a powerful and versatile digital signal controller that is well-suited for a wide range of high-performance applications. Its combination of processing power, memory capacity, and extensive peripheral set make it a top choice for designers looking to push the boundaries of what's possible with embedded control systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess