EN
  • EN
  • DE

DSPIC33EP64MC202T-E/SSC05

Part No DSPIC33EP64MC202T-E/SSC05
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 16-bit MCU/DSC, 64 KB, 8192 Bytes, 70 MHz, 3 to 3.6V, SSOP-28, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979860-DSPIC33EP64MC202T-E/SSC05
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64MC202T-E/SSC05 CAD Model

Description

dSPIC33EP64MC202T-E/SSC05 - High-Performance Digital Signal Controller

The dSPIC33EP64MC202T-E/SSC05 is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to deliver the perfect blend of power and efficiency for a wide range of applications. This DSC is part of the dsPIC33E series and features dual cores that include a high-performance 16-bit digital signal processor (DSP) and a standard microcontroller for optimal processing capabilities.

With 64KB of flash memory and 8KB of RAM, this device is well-suited for applications requiring complex algorithms and high-speed control operations. The dsPIC33EP64MC202T-E/SSC05 operates at a voltage range of 3.0V to 3.6V and has a maximum CPU speed of 70 MIPS, ensuring swift and efficient task handling.

This DSC comes in a compact 28-pin SSOP package, making it ideal for space-constrained applications. It is characterized by its extended temperature range, ensuring reliable performance in harsh environments. The dSPIC33EP64MC202T-E/SSC05 is equipped with a variety of peripherals, including:

  • Advanced analog features with high-speed ADCs, DACs, and comparator modules.
  • Multiple communication interfaces such as I2C, SPI, and UART for versatile connectivity options.
  • Motor control PWMs and Quadrature Encoder Interface for precise motor and motion control.
  • Programmable Cyclic Redundancy Check (CRC) for error detection, essential for reliable data communication.

Microchip's dSPIC33EP64MC202T-E/SSC05 also supports advanced features such as Direct Memory Access (DMA) channels that offload data transfer tasks from the CPU, thereby increasing system efficiency. The DSC's flexible interrupt management system allows for tailored response to various real-time events, which is critical in time-sensitive applications.

Developers can take advantage of the MPLAB® development environment, which offers a comprehensive suite of tools for code development, simulation, debugging, and programming. The dSPIC33EP64MC202T-E/SSC05 is fully supported by Microchip's wide range of software libraries and real-time operating systems, streamlining the development process and reducing time to market.

Whether you are working on advanced motor control, power conversion, or Internet of Things (IoT) applications, the dSPIC33EP64MC202T-E/SSC05 from Microchip Technology provides the performance, flexibility, and reliability needed to drive your innovative solutions.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess