EN
  • EN
  • DE

DSPIC33EV128GM104-E/ML

Part No DSPIC33EV128GM104-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203079-DSPIC33EV128GM104-E/ML
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV128GM104-E/ML CAD Model

Description

dSPIC33EV128GM104-E/ML: A High-Performance Digital Signal Controller from Microchip Technology

The dSPIC33EV128GM104-E/ML is a cutting-edge digital signal controller (DSC) designed by Microchip Technology, tailored for applications demanding an optimal combination of data processing power and robust peripheral integration. This DSC is part of Microchip's dsPIC33E series, which is known for its high-speed DSP (Digital Signal Processing) capabilities, making it a perfect fit for automotive, industrial control, motor control, and various other embedded systems that require complex computations and precise control.

At the heart of the dSPIC33EV128GM104-E/ML lies a 16-bit processor core that can execute DSP instructions at high speed, enabling the implementation of advanced algorithms and real-time data processing. The device is equipped with 128 KB of flash memory and 8 KB of RAM, providing ample space for code and data storage necessary for complex applications.

One of the key features of this DSC is its extensive set of peripherals. It includes multiple channels of 10-bit Analog-to-Digital Converters (ADCs) for accurate sensor readings, PWM outputs for precise motor control, and communication interfaces such as UART, SPI, and I2C for seamless connectivity with other devices. Additionally, the dSPIC33EV128GM104-E/ML supports advanced motor control functions, including Quadrature Encoder Interface (QEI) and high-resolution PWMs, making it an ideal choice for sophisticated motor control applications.

The dSPIC33EV128GM104-E/ML operates at a voltage range of 3.0V to 3.6V, and it features a temperature range of -40°C to +125°C, ensuring reliable performance even under extreme environmental conditions. Furthermore, the device comes in a compact 44-pin QFN package, allowing for a small form factor in the final application design.

Developers can take advantage of Microchip's comprehensive development tools and software libraries to streamline the development process. The MPLAB® Integrated Development Environment (IDE) and MPLAB® XC16 Compiler offer a user-friendly platform for coding, debugging, and programming the dSPIC33EV128GM104-E/ML, significantly reducing time-to-market.

In summary, the dSPIC33EV128GM104-E/ML from Microchip Technology is a powerful and versatile DSC that provides an ideal solution for designers looking to push the boundaries of performance and integration in their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess