EN
  • EN
  • DE

DSPIC33EV32GM102-I/MM

Part No DSPIC33EV32GM102-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28QFN / dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 32KB (11K x 24) FLASH 28-QFN-S (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 11x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Base Product Number DSPIC33EV32GM102
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 61
Win Source Part Number 1319027-DSPIC33EV32GM102-I/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV32GM102-I/MM CAD Model

Description

dSPIC33EV32GM102-I/MM: A High-Performance Digital Signal Controller

The dSPIC33EV32GM102-I/MM is a cutting-edge digital signal controller (DSC) from the reputable manufacturer, Microchip Technology. Designed to deliver the efficiency of a microcontroller (MCU) and the performance of a digital signal processor (DSP), this product is ideal for applications that require complex computations, real-time processing, and high-speed control algorithms.

Key Features

  • Core Performance: The dSPIC33EV32GM102-I/MM boasts a 16-bit architecture with a maximum CPU speed of 70 MIPS, ensuring swift and efficient data processing.
  • Memory: This DSC is equipped with 32 KB of flash memory and 4 KB of RAM, providing ample space for code storage and smooth execution of operations.
  • Dual Partition Flash with Live Update: It features a unique flash memory organization, allowing for firmware updates without any system downtime, enhancing reliability and convenience.
  • Robust Peripherals: It includes a range of peripherals such as high-resolution PWMs, ADCs, and communication interfaces like UART, SPI, and I2C, supporting a wide array of functionalities.
  • Motor Control PWMs: With advanced PWM capabilities, this controller is an excellent choice for motor control applications, enabling precise speed and torque control.
  • Enhanced Analog Features: The on-chip 10-bit ADC with up to 500 ksps allows for accurate analog-to-digital conversions, critical for sensor interfacing and signal processing.
  • Operational Conditions: The device operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Packaging: The dSPIC33EV32GM102-I/MM comes in a space-saving 28-pin QFN package, which is suitable for compact designs.

Applications

With its robust feature set, the dSPIC33EV32GM102-I/MM is versatile for various applications, including:

  • Advanced motor control systems
  • Power supply and conversion
  • Automotive and transportation
  • Industrial automation and process control
  • Consumer electronics

Microchip's commitment to quality and long-term availability makes the dSPIC33EV32GM102-I/MM a reliable choice for designers who need a high-performance DSC that can meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess