EN
  • EN
  • DE

DSPIC33FJ128GP804-E/PT

Part No DSPIC33FJ128GP804-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44TQFP / MCU 16-bit dsPIC RISC 128KB Flash 3.3V Automotive 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DCI, DMA, I2S, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 13x10b/12b, D/A 2x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 773535-DSPIC33FJ128GP804-E/PT
Popularity Medium
Supply and Demand Status Limited
Family Name dsPIC33FJ128GP804
Introduction Date November 19, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP804-E/PT CAD Model

Description

Microchip Technology's DSPIC33FJ128GP804-E/PT Microcontroller

The DSPIC33FJ128GP804-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology's renowned dsPIC33F family. Designed to deliver the functionality of a microcontroller with the computational power of a Digital Signal Processor (DSP), this DSC is an ideal choice for applications requiring complex algorithms and control systems.

Key Features

  • Core Performance: This device operates at a maximum frequency of 40 MHz, providing up to 30 MIPS of performance, which allows for quick execution of DSP routines and real-time control applications.
  • Program Memory: It comes with 128 KB of flash memory and 16 KB of RAM, offering ample space for complex applications and the flexibility for robust data manipulation.
  • Advanced Peripheral Integration: The DSPIC33FJ128GP804-E/PT includes a variety of peripherals such as UART, SPI, I2C modules for communication, PWM outputs for precise motor and power control, and ADC inputs for analog sensing.
  • Flexible Power Management: With multiple power-saving modes, including idle and sleep modes, it is designed for power-sensitive applications that require energy efficiency without compromising performance.
  • Robust Timers and Input Capture: The device features a set of timers and input capture modules that are essential for timing and control operations.
  • Enhanced Instruction Set: An extended instruction set supports DSP functions, which is beneficial for applications such as audio processing, sensor fusion, and advanced control systems.

Applications

The DSPIC33FJ128GP804-E/PT is versatile and can be used across a wide range of applications, including:

  • Industrial Control Systems
  • Motor Control
  • Power Conversion
  • Automotive and Transportation
  • Medical Devices
  • Communication Systems
  • Embedded Audio Applications

Package and Quality

The device is available in a 44-pin TQFP (Thin Quad Flat Package) which is suitable for space-constrained applications. It is also RoHS compliant, ensuring adherence to environmental standards and regulations. Microchip Technology's commitment to quality ensures that the DSPIC33FJ128GP804-E/PT is a reliable choice for your embedded system needs.

With its advanced features and capabilities, the DSPIC33FJ128GP804-E/PT is a powerful component for developers looking to implement DSP functionality alongside traditional microcontroller capabilities in their designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1326 $51.3978
8+ $14.0575 $112.4600
12+ $13.6182 $163.4184
16+ $13.1789 $210.8624
20+ $12.7396 $254.7920
27+ $11.4218 $308.3886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess