EN
  • EN
  • DE

DSPIC33FJ128MC708A-I/PT

Part No DSPIC33FJ128MC708A-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80TQFP / dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 80-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 69
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number DSPIC33FJ128MC708
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC33FJ128MC708AIPT
Standard Package 119
Win Source Part Number 1322155-DSPIC33FJ128MC708A-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128MC708A-I/PT CAD Model

Description

Microchip Technology's DSPIC33FJ128MC708A-I/PT Product Overview

The DSPIC33FJ128MC708A-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) developed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This DSC integrates the capabilities of a microcontroller with the computational throughput and data manipulation prowess of a digital signal processor, making it an ideal choice for a wide range of applications that demand complex algorithms and control processes.

Key Features

  • High-Performance DSC Core: The DSPIC33FJ128MC708A-I/PT features a modified Harvard architecture with an up to 40 MIPS (Million Instructions Per Second) performance at 40MHz, allowing for fast and efficient processing and control.
  • Generous Memory: Equipped with 128KB of Flash memory and 16KB of RAM, this DSC can handle complex applications and multitasking without compromising performance.
  • Robust Peripheral Set: A comprehensive set of peripherals supports a variety of functions, including PWM outputs, analog-to-digital converters (ADCs), input capture, and serial communication interfaces like UART, SPI, and I2C.
  • Advanced Motor Control: With specialized peripherals for motor control, such as high-resolution PWM and fast ADCs, this device is well-suited for applications in industrial control and automation.
  • Programmable Digital I/O: Multiple programmable digital I/O pins provide flexibility for interfacing with external devices and customizing the device for specific application needs.

Robust Design and Packaging

The DSPIC33FJ128MC708A-I/PT comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is designed for space-constrained applications. With its extended industrial temperature range (-40°C to +85°C), the device is reliable in harsh environments, making it suitable for automotive, industrial, and outdoor applications.

Applications

Thanks to its powerful feature set and versatile peripherals, the DSPIC33FJ128MC708A-I/PT is used in various applications, including:

  • Advanced Motor Control Systems
  • Power Supply and Conversion
  • Industrial Automation and Process Control
  • Automotive and Transportation Systems
  • Audio and Voice Processing

Overall, the DSPIC33FJ128MC708A-I/PT by Microchip Technology offers a perfect blend of performance, memory, and peripherals, tailored to meet the demands of sophisticated embedded control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2549 $65.0196
8+ $13.3373 $106.6984
12+ $12.9205 $155.0460
16+ $12.5038 $200.0608
21+ $12.0870 $253.8270
28+ $10.8366 $303.4248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 745 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess