EN
  • EN
  • DE

DSPIC33FJ16GS404-I/PT

Part No DSPIC33FJ16GS404-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 16KB (16K x 8) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name DSPIC33FJ16GS404
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869794-DSPIC33FJ16GS404-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GS404-I/PT CAD Model

Description

dSPIC33FJ16GS404-I/PT Digital Signal Controller

The dSPIC33FJ16GS404-I/PT is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and control capabilities required for advanced digital signal processing and control applications. This DSC is part of Microchip's popular dsPIC33F family, which is known for its rich set of features and integrated peripherals tailored to meet the demanding requirements of embedded control systems.

Key Features:

  • Core Performance: The dsPIC33FJ16GS404-I/PT operates at a maximum frequency of 40 MIPS (million instructions per second), providing the computational speed needed for high-speed signal processing tasks.
  • Program Memory: It comes with 16 KB of flash memory, allowing for robust program storage and accommodating complex algorithms and control code.
  • Data RAM: With 2 KB of RAM, this DSC can handle data-intensive operations and buffer substantial amounts of temporary data.
  • Digital Signal Processing: The device features DSP engine capabilities, including a modified Harvard architecture, 16-bit wide data paths, and a 24-bit wide instruction word to maximize performance.
  • Advanced Analog Features: The dSPIC33FJ16GS404-I/PT includes integrated analog features such as a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling precise measurement and control of analog signals.
  • Communication Peripherals: A variety of communication interfaces are available, including UART, SPI, and I2C modules for flexible data exchange with other devices in the system.
  • Robust Timers and PWM: Multiple 16-bit timers, along with high-resolution PWM modules, provide accurate timing and control for a wide range of applications, from motor control to complex waveform generation.
  • Temperature Range: The device is specified for an extended industrial temperature range, making it suitable for harsh environments.
  • Package: The dSPIC33FJ16GS404-I/PT comes in a 44-pin TQFP (Thin Quad Flat Pack) package, offering a compact footprint for space-constrained applications.

Applications:

The dSPIC33FJ16GS404-I/PT is an ideal choice for a variety of advanced applications, including motor control, power supplies, LED lighting, battery management, and other embedded control systems that require high-speed DSP capabilities. Its combination of processing power, memory, and peripherals, along with its robust design, make it a versatile and reliable component for engineers looking to optimize their control systems.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3786 $56.2716
13+ $7.6953 $100.0389
21+ $7.4548 $156.5508
28+ $7.2144 $202.0032
36+ $6.9739 $251.0604
48+ $6.2524 $300.1152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess