EN
  • EN
  • DE
  • IT

DSPIC33FJ16MC102-I/SP

Part No DSPIC33FJ16MC102-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 20 Weeks
Features dsPIC series Microcontroller IC 16-Bit 16 MIPs 16KB (16K x 8) FLASH 28-SPDIP
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 16 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name DSPIC33FJ16MC102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917670-DSPIC33FJ16MC102-I/SP
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16MC102-I/SP CAD Model

Description

Product Overview: DSPIC33FJ16MC102-I/SP

The DSPIC33FJ16MC102-I/SP is a high-performance, 16-bit Digital Signal Controller (DSC) developed by Microchip Technology, designed to deliver the functionality of a microcontroller with the computational power of a Digital Signal Processor (DSP). This makes it an ideal choice for applications requiring complex algorithms and control systems, such as motor control, power supplies, and embedded audio applications.

Key Features

  • Core Performance: The DSPIC33FJ16MC102-I/SP operates at a maximum frequency of 40 MHz, providing up to 16 MIPS (Million Instructions Per Second) of performance. This allows for efficient handling of computationally intensive tasks.
  • Memory: It comes equipped with 16 KB of Flash memory and 2 KB of RAM, which is sufficient for small to medium complexity applications.
  • Advanced Peripherals: This DSC includes a variety of peripherals such as UART, SPI, and I2C communication interfaces, as well as PWM outputs and analog-to-digital converters (ADCs), which are crucial for real-time control applications.
  • Robust Design: With an extended operating temperature range, the DSPIC33FJ16MC102-I/SP is built to withstand harsh environments, making it suitable for industrial applications.
  • Power Management: The device features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR), ensuring reliable operation under varying power conditions.

Applications

The DSPIC33FJ16MC102-I/SP is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Advanced motor control systems
  • Power conversion and management
  • Embedded audio and voice processing
  • Industrial automation and control

Package and Quality

The DSC is offered in a robust SP (PDIP) 28-pin package, ensuring easy integration into various circuit designs. Microchip Technology's commitment to quality means that the DSPIC33FJ16MC102-I/SP is manufactured to high standards, ensuring reliability and performance consistency for the end-user's application.

For developers and engineers looking for a compact, yet powerful DSC solution, the DSPIC33FJ16MC102-I/SP from Microchip Technology provides an excellent balance between performance, features, and reliability, making it a strong candidate for your next high-performance embedded project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess