EN
  • EN
  • DE
  • IT

DSPIC33EP512MC504-I/MV

Part No DSPIC33EP512MC504-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 48UQFN / dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 48-UQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 24K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-UFQFN Exposed Pad
Supplier Device Package 48-UQFN (6x6)
Base Product Number DSPIC33EP512MC504
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 61
Win Source Part Number 1322128-DSPIC33EP512MC504-I/MV
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512MC504-I/MV CAD Model

Description

Microchip Technology's DSPIC33EP512MC504-I/MV

The DSPIC33EP512MC504-I/MV is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the digital signal processing (DSP) capabilities of a digital signal processor. This hybrid device is ideal for applications requiring complex algorithms, precise control, and high-speed computation, such as motor control, power conversion, and sensor processing.

Key Features

  • Enhanced Performance: Equipped with a 70 MIPS dsPIC33E core, this DSC operates at 3.3V with an optional 5V tolerant I/O, ensuring swift and reliable performance for demanding applications.
  • Large Memory: The DSPIC33EP512MC504-I/MV boasts 512 KB of flash memory and 48 KB of RAM, providing ample space for complex code and data storage.
  • Robust Peripherals: A rich set of peripherals, including high-speed PWMs, ADCs, and communication interfaces such as UART, SPI, and I2C, support a wide range of functionalities and enable seamless integration with other components.
  • Advanced Motor Control: With high-resolution PWMs and a fast ADC, this DSC is particularly suited for advanced motor control applications, allowing for precise speed and torque control of ACIM, BLDC, and PMSM motors.
  • Flexible Connectivity: Multiple serial communication interfaces are available for flexible connectivity options, supporting easy integration with external devices and systems.
  • Extended Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under varying environmental conditions.

Applications

The DSPIC33EP512MC504-I/MV is versatile and can be used in a variety of applications, including:

  • Industrial Automation
  • Automotive Systems
  • Power Supply and Management
  • Robotics
  • Consumer Electronics

Its advanced features and high level of integration make it an excellent choice for designers looking to optimize system performance while reducing development time and cost. With Microchip Technology's reputation for quality and support, the DSPIC33EP512MC504-I/MV is a reliable and powerful solution for your next high-performance embedded application.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess