EN
  • EN
  • DE

DSPIC33FJ256MC710AT-I/PT

Part No DSPIC33FJ256MC710AT-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP / dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 256KB (256K x 8) FLASH 100-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tape & Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 30K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number DSPIC33FJ256MC710
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1351024-DSPIC33FJ256MC710AT-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ256MC710AT-I/PT CAD Model

Description

Microchip Technology's DSPIC33FJ256MC710AT-I/PT: A High-Performance Digital Signal Controller

The DSPIC33FJ256MC710AT-I/PT is a powerful digital signal controller (DSC) from Microchip Technology, designed to deliver the performance and versatility needed for advanced control applications. This 16-bit microcontroller integrates the features of a microcontroller with the digital signal processing capabilities of a digital signal processor, making it ideal for applications that require complex algorithms and high-speed data processing.

Key Features:

  • Core Performance: At the heart of the DSPIC33FJ256MC710AT-I/PT is a 40 MIPS (Million Instructions Per Second) DSP engine, which provides the computational power necessary for demanding applications such as motor control, power conversion, and sensor processing.
  • Program Memory: The device comes with 256KB of flash memory, allowing ample space for application code storage and in-circuit reprogramming capabilities for easy updates and field upgrades.
  • RAM: With 30KB of RAM, this DSC offers sufficient memory for data buffering, real-time calculations, and efficient handling of complex algorithms.
  • Robust Peripheral Set: A comprehensive set of peripherals supports a wide range of functionalities, including multiple PWM outputs, analog-to-digital converters (ADCs), and serial communication modules (UART, SPI, I2C).
  • Enhanced Connectivity: The DSPIC33FJ256MC710AT-I/PT provides extensive connectivity options, facilitating easy integration into various systems and supporting advanced communication protocols.
  • Temperature Range: This DSC is designed to operate over an industrial temperature range, from -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: The component is available in a 100-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while providing enough pins for complex tasks.

Applications:

The versatility of the DSPIC33FJ256MC710AT-I/PT makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Advanced motor control systems
  • Power supply and power management systems
  • Industrial control systems
  • Automotive and aerospace applications
  • Audio and speech processing
  • Medical instrumentation

With its robust design and comprehensive feature set, the DSPIC33FJ256MC710AT-I/PT from Microchip Technology is a reliable and efficient solution for designers looking to create sophisticated control systems that require high-speed digital signal processing capabilities.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5598 $61.1196
4+ $25.0747 $100.2988
7+ $24.2911 $170.0377
9+ $23.5075 $211.5675
12+ $22.7239 $272.6868
15+ $20.3732 $305.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess