EN
  • EN
  • DE

LMH6626MM

Part No LMH6626MM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMH6624/LMH6626 Single/Dual Ultra Low Noise Wideband Operational Amplifier | IC OPAMP VFB 2 CIRCUIT 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Amplifier Type Voltage Feedback
Slew Rate 360V/μs
Gain Bandwidth Product 1.3GHz
-3db Bandwidth 85MHz
Current - Input Bias 13μA
Voltage - Input Offset 100μV
Supply Current 12mA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 5V ~ 12V, ±2.5V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LMH6626
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201525-LMH6626MM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6626MM CAD Model

Description

The LMH6626MM from Texas Instruments is a state-of-the-art operational amplifier that delivers exceptional performance for high-speed signal processing applications. Designed for professional-grade electronics, this op-amp boasts ultra-low noise and high-speed operation, making it an ideal choice for a wide range of applications including medical imaging, professional audio, test equipment, and communication systems.

Key Features

  • Ultra-Low Voltage Noise: With a voltage noise of just 0.69 nV/√Hz at 1 kHz, the LMH6626MM ensures signal integrity by minimizing noise, which is critical for high-fidelity audio and sensitive instrumentation.
  • High Gain Bandwidth Product: The device features a high gain bandwidth product of 190 MHz, allowing it to maintain high gain at high frequencies, suitable for fast signal processing applications.
  • High Slew Rate: A high slew rate of 1600 V/µs enables the LMH6626MM to respond quickly to changes in the input signal, which is essential for high-speed amplification and accurate waveform reproduction.
  • Low Distortion: The operational amplifier provides low harmonic distortion, making it an excellent choice for high-quality audio applications and signal conditioning in precision measurement equipment.
  • Flexible Supply Voltage: It operates from a supply voltage range of 2.7V to 12V, accommodating a variety of power supply configurations and ensuring compatibility with both single and dual supply operations.

Package and Applications

The LMH6626MM comes in a compact 8-pin VSSOP package, which is suitable for space-constrained applications. It is widely used in systems requiring high dynamic range and linearity, such as:

  • Professional Audio Equipment
  • Medical Imaging Systems
  • Test and Measurement Instruments
  • Communication Infrastructure
  • Analog-to-Digital Converter Drivers
  • Active Filters

The combination of low noise, high speed, and precision makes the LMH6626MM a versatile and high-performing component for demanding electronic designs. With its robust feature set, it continues to be a preferred choice among engineers and designers looking to push the boundaries of performance in their applications.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5889 $53.1223
17+ $6.2268 $105.8556
25+ $6.0323 $150.8075
35+ $5.8377 $204.3195
45+ $5.6431 $253.9395
60+ $5.0593 $303.5580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,947 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess