The AD7899ARS-3 is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-fidelity signal processing technology. This precision ADC is designed for direct interfacing to a wide range of applications, including industrial control systems, medical instruments, and high-speed data acquisition.
Key Features:
- Resolution: 16-bit with no missing codes.
- Sampling Rate: Up to 2 MSPS (Mega Samples Per Second).
- Input Voltage Range: ±10 V with a single 5 V power supply.
- Interface: Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
- INL and DNL: Integral Nonlinearity (INL) and Differential Nonlinearity (DNL) are both specified at ±1 LSB max.
- Power Dissipation: Low power consumption of 35 mW max at 5 V.
- Package: Available in a compact 16-lead SOIC package.
Performance and Reliability:
The AD7899ARS-3 boasts an advanced design that ensures high-speed operation without compromising accuracy. Its fast throughput rate makes it ideal for applications that require rapid and precise data conversion. The device operates over a -40°C to +85°C temperature range, ensuring reliable performance in challenging environmental conditions.
Applications:
Suitable for a broad spectrum of applications, the AD7899ARS-3 excels in scenarios where accurate and rapid conversion of analog signals to digital data is paramount. Common applications include:
- Data Acquisition Systems
- Process Control
- Medical Imaging
- Battery-Powered Instruments
- Communications Systems
Ordering Information:
To purchase the AD7899ARS-3 or to obtain more information about pricing and availability, please visit the Analog Devices Inc. website or contact an authorized distributor. Ensure your designs are powered by precision and reliability with the AD7899ARS-3 ADC.