EN
  • EN
  • DE

ADR433AR

Part No ADR433AR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V 8-SOIC / Voltage Reference IC V 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series XFET®
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADR433
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558819-ADR433AR
Ultra Librarian 3D Model Ultra Librarian ADR433AR CAD Model

Description

The ADR433AR is a high-precision, low-noise, 3.0 V voltage reference from Analog Devices Inc., renowned for its stability and accuracy in critical applications. This component is part of Analog Devices' ADR43x series, which is well-regarded for providing a stable voltage reference over time and varying conditions, making it an ideal choice for high-performance data converters and precision measurement devices.

Key Features

  • Output Voltage: The ADR433AR offers a precise 3.0 V output, which is essential for consistent performance in sensitive electronic circuits.
  • Temperature Coefficient: It boasts an excellent temperature coefficient, typically 8 ppm/°C, ensuring minimal deviation in output voltage with temperature variations.
  • Low Noise: With an ultra-low noise performance of 1.0 µV p-p (0.1 Hz to 10 Hz), the ADR433AR ensures signal integrity, which is crucial for high-precision applications.
  • Long-Term Stability: It offers outstanding long-term stability, which translates to reliable performance over the lifespan of the product.
  • Load Regulation: The ADR433AR provides excellent load regulation characteristics, maintaining a stable output voltage despite changes in load on the device.
  • Supply Range: It operates over a wide supply range of 4.5 V to 18 V, offering flexibility across various supply conditions.
  • Package Options: Available in an 8-lead SOIC package, the ADR433AR is designed for easy integration into a wide range of electronic systems.

Applications

The ADR433AR is ideally suited for applications that demand high accuracy and stability. This includes precision data acquisition systems, high-resolution converters, industrial instrumentation, and medical devices. Its performance characteristics also make it an excellent choice for battery-powered devices, where power efficiency and longevity are critical.

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality, and the ADR433AR is no exception. It is designed and manufactured to meet stringent requirements, ensuring reliable performance in even the most demanding environments.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1795 $69.5385
7+ $19.0191 $133.1337
10+ $18.4247 $184.2470
13+ $17.8304 $231.7952
17+ $17.2360 $293.0120
23+ $15.4530 $355.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 658 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess