EN
  • EN
  • DE

DSPIC33FJ32MC202-I/MM

Part No DSPIC33FJ32MC202-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 46 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 32KB (32K x 8) FLASH 28-QFN-S (6x6)
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN-S (6x6)
Family Name DSPIC33FJ32MC202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917676-DSPIC33FJ32MC202-I/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32MC202-I/MM CAD Model

Description

dSPIC33FJ32MC202-I/MM - A High-Performance Digital Signal Controller by Microchip Technology

The dSPIC33FJ32MC202-I/MM is a robust digital signal controller (DSC) from the reputable Microchip Technology, designed to cater to demanding applications that require a perfect blend of the processing power of a digital signal processor (DSP) and the functionality of a microcontroller (MCU). This 16-bit DSC is part of the dSPIC33F family and is engineered to deliver efficient, high-speed performance for a wide range of applications, including motor control, power conversion, and industrial automation.

Key Features:

  • High-Performance DSC Core: The dSPIC33FJ32MC202-I/MM boasts a 40 MIPS (million instructions per second) performance at 3.3V, with a native 16-bit architecture that enables precise and fast computational operations.
  • Memory Capacity: It comes with 32KB of flash memory and 4KB of SRAM, offering ample space for complex algorithms and applications.
  • Peripheral Integration: This DSC features a rich set of peripherals, including PWM outputs, analog-to-digital converters (ADCs), and serial communication modules such as I2C, SPI, and UART for versatile connectivity and control options.
  • Dual Partition Flash with Live Update Capability: This feature allows for firmware updates with minimal interruption, enhancing application reliability and uptime.
  • Advanced Motor Control PWMs: The device is equipped with specialized PWMs that support various types of motor control schemes, making it ideal for precision control in applications like robotics and industrial drives.
  • Robust Design: The dSPIC33FJ32MC202-I/MM is designed to operate in extended temperature ranges, making it suitable for harsh environments.
  • Package: It is available in a compact 28-pin QFN package, which is beneficial for space-constrained applications.
  • Power Efficiency: The device features multiple power-saving modes to ensure efficient operation, reducing power consumption for battery-powered or energy-conscious applications.

With its powerful DSP core, extensive memory, and integrated peripherals, the dSPIC33FJ32MC202-I/MM from Microchip Technology is a versatile solution that can meet the needs of complex and performance-critical applications. Its ability to perform both control and high-speed signal processing tasks makes it an excellent choice for designers looking to optimize their system architecture and streamline product development.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5808 $54.3232
9+ $11.1432 $100.2888
14+ $10.7950 $151.1300
20+ $10.4468 $208.9360
25+ $10.0985 $252.4625
34+ $9.0539 $307.8326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess