Products specifications Report Issue?

Win Source Part Number WS1201379-DV164122
Manufacturer Microchip Technology
Category Development Boards, Kits, Programmers Evaluation Boards -Embedded MCU, DSP Evaluation Boards
Series PIC®
Package Bulk
Product Status Active
Type MCU 8-Bit
Core Processor PIC
Utilized IC / Part PIC16F886
Contents Board(s), Cable(s), PICkit™ Programmer
Ultra Librarian 3D Model Ultra Librarian DV164122 CAD Model

Description

Microchip Technology's DV164122 - PICkit 2 Starter Kit

The DV164122 is a comprehensive development solution from Microchip Technology, designed to assist engineers and hobbyists in the creation and testing of microcontroller applications. This starter kit is centered around the PICkit 2 Microcontroller Programmer, which provides a USB full-speed interface for programming and debugging a wide range of Microchip PIC microcontrollers.

With its user-friendly interface and versatile features, the PICkit 2 allows for easy uploading of firmware, real-time emulation, and debugging of applications. The kit includes a demo board populated with a PIC16F690 microcontroller, which is a versatile and powerful 20-pin device that offers ample features for a variety of applications. This microcontroller is an excellent starting point for those looking to explore the capabilities of Microchip's PIC microcontrollers.

The DV164122 kit also comes with a range of components that can be used to experiment with the microcontroller's various functions. These include LEDs, pushbuttons, and a potentiometer, which can be used to create interactive projects and learn about digital and analog inputs and outputs. Additionally, the kit includes a CD-ROM containing the MPLAB IDE software for writing and debugging programs, as well as sample projects and tutorials to help users get started.

Key features of the DV164122 PICkit 2 Starter Kit include:

  • USB full-speed interface for programming and debugging
  • Supports a wide range of Microchip PIC microcontrollers
  • Includes a demo board with a PIC16F690 microcontroller
  • Integrated tools for developing and testing microcontroller applications
  • Comes with essential components for learning and prototyping
  • CD-ROM with MPLAB IDE and sample projects

This starter kit is ideal for both beginners and experienced developers seeking a convenient and efficient way to work with Microchip PIC microcontrollers. Whether for educational purposes, prototype development, or personal projects, the DV164122 PICkit 2 Starter Kit from Microchip Technology offers an excellent platform for exploring the world of microcontrollers.

You May Also Be Interested in

Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
ECAD model for TMDSEVM6678LE
STMicroelectronics
DISCOVERY SPC58EC80E EVAL BRD / SPC58EC80E Discovery series MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for SPC58EC-DISP
Microchip Technology
EXPLORER 16 100PIN DSPIC30/33/32 / dsPIC30, dsPIC33, PIC32, PIC24FJ, PIC24H Explorer 16 100-pin series MCU 16-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for DM240001
STMicroelectronics
NUCLEO-32 STM32F303K8 DEV EVAL / STM32F303K8, mbed-Enabled Development Nucleo-32 series ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Lowest to $11.8002
ECAD model for NUCLEO-F303K8
Microchip Technology
MPLAB PIC24FJ256GB106 EVAL BRD / PIC24FJ256GB106 MPLAB® series PIC MCU 16-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for DM240011
Texas Instruments
LM3S6965 EVAL BRD / LM3S6965 Stellaris? ARM? Cortex?-M3 MCU 32-Bit Embedded Evaluation Board
Lowest to $121.8180
ECAD model for EKK-LM3S6965
Analog Devices Inc.
QUICKSTART PLUS ADUC7023 EVAL BD / ADuC7023 QuickStart™ PLUS series ARM7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADUC7023QSPZ1
Microchip Technology
SAMHA1G16A XPLAINED PRO EVAL BRD / ATSAMHA1G16A SAMHA1G16A Xplained Pro series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for ATSAMHA1G16A-XPRO
NXP / Nexperia
FREEDOM K80/K81/K82 EVAL BRD / K80, K81, K82 Freedom series ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for FRDM-K82F

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention