EN
  • EN
  • DE
  • IT

AT91SAM9G20-EK

Part No AT91SAM9G20-EK
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AT91SAM9G20 EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series AT91SAM9
Package Box
Product Status Obsolete
Type MCU 32-Bit
Core Processor ARM9
Platform -
Utilized IC / Part AT91SAM9G20
Mounting Type Fixed
Contents Board(s), Cable(s), Power Supply
Board Type Evaluation Platform
Operating System -
Base Product Number AT91SAM9G20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1377882-AT91SAM9G20-EK
Ultra Librarian 3D Model Ultra Librarian AT91SAM9G20-EK CAD Model

Description

The AT91SAM9G20-EK from Microchip Technology is a comprehensive evaluation kit designed to support the development and rapid prototyping of applications using the AT91SAM9G20 microcontroller. This microcontroller is based on the ARM926EJ-S core, which operates at speeds up to 400 MHz, making it an ideal choice for embedded applications requiring high performance and low power consumption.

The evaluation kit includes a range of features that facilitate development across various applications, such as industrial control systems, point-of-sale terminals, and smart grid solutions. It offers an extensive array of connectivity options, including USB host and device interfaces, Ethernet, and multiple UARTs. This makes it possible for developers to integrate the AT91SAM9G20-EK into a wide array of systems and networks easily.

With its onboard 64 MB of SDRAM and 256 MB of NAND Flash, the AT91SAM9G20-EK provides ample memory for complex applications. The kit also includes an LCD interface for display applications, enabling the creation of user interfaces and the display of visual information. Additionally, the presence of an SD/MMC card slot offers expandable storage options, further enhancing the flexibility of the kit.

The AT91SAM9G20-EK is designed for ease of use, with a variety of debug options available. The JTAG interface allows for in-depth debugging, while the SAM-BA in-system programmer provides a straightforward method for loading and updating firmware. The kit also supports Linux, WinCE, and Android, giving developers the flexibility to choose the operating system that best fits their application requirements.

In summary, the AT91SAM9G20-EK from Microchip Technology is a versatile and powerful tool for developers looking to leverage the capabilities of the AT91SAM9G20 microcontroller. With its robust set of features and support for multiple operating systems, it serves as an ideal platform for developing sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
XMEGA-A1 XPLAINED ATXMEGA128A1
Need more? Email Us
Microchip Technology
AT91SAM9G20 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD TMS320F28069M EVAL BRD
Need more? Email Us
Texas Instruments
TMS320F28335 EVAL BRD / TMS320F28335 C2000?, Delfino? C28x MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Microchip Technology
SAM9X60-CURIOSITY / SAM9X60 Curiosity SAM9 ARM926EJ-S MPU Embedded Evaluation Board
Need more? Email Us
STMicroelectronics
DISCOVERY STM32MP157C CRYPTO BRD / STM32MP157C Discovery STM32MP1 ARM® Cortex®-A7, Cortex®-M4 MPU Embedded Evaluation Board
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
NXP / Nexperia
FREEDOM KEA EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32F746ZG EVAL BRD / STM32F746 Nucleo-144 STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess