EN
  • EN
  • DE

EV40E67A

Part No EV40E67A
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description SAM9X60-CURIOSITY / SAM9X60 Curiosity SAM9 ARM926EJ-S MPU Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series SAM9
Package Box
Product Status Active
Type MPU
Core Processor ARM926EJ-S
Platform Curiosity
Utilized IC / Part SAM9X60
Mounting Type Fixed
Contents Board(s), Cable(s)
Board Type Evaluation Platform
Operating System -
Interconnect System mikroBUS Click, Raspberry Pi HAT (40 pin)
Suggested Programming Environment MPLAB X
Note -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1356459-EV40E67A
Ultra Librarian 3D Model Ultra Librarian EV40E67A CAD Model

Description

The EV40E67A from Microchip Technology is a state-of-the-art product designed for innovative applications requiring high reliability and performance. This product is a testament to Microchip's commitment to providing advanced solutions that meet the evolving needs of the technology sector. Whether you're developing consumer electronics, automotive systems, or industrial equipment, the EV40E67A is engineered to deliver exceptional results.

Key Features

  • High Integration: The EV40E67A comes with integrated features that reduce the need for additional components, streamlining the design process and reducing the overall system cost.
  • Advanced Technology: Utilizing cutting-edge technology, this product ensures enhanced performance and efficiency, making it suitable for demanding applications.
  • Robust Design: Designed to withstand harsh environments, the EV40E67A is built with durability in mind, ensuring long-lasting operation under various conditions.
  • Energy Efficiency: With energy consumption being a critical factor in modern electronics, the EV40E67A offers energy-efficient operation to help minimize power usage and extend battery life in portable devices.
  • Easy Integration: The product is designed for ease of integration into existing systems, ensuring a seamless design experience and rapid deployment in various applications.

Applications

The versatility of the EV40E67A makes it suitable for a wide range of applications. It is ideal for use in:

  • Automotive systems, including advanced driver-assistance systems (ADAS) and infotainment
  • Industrial control and automation
  • Smart home devices and Internet of Things (IoT) products
  • Consumer electronics, such as smartphones, tablets, and wearables
  • Medical devices requiring high precision and reliability

Support and Resources

Microchip Technology provides comprehensive support and resources for the EV40E67A, including detailed datasheets, application notes, and design guides. Customers can also access technical support from Microchip's team of experts to assist with design, development, and troubleshooting.

In conclusion, the EV40E67A represents Microchip Technology's dedication to innovation and quality. It is an excellent choice for designers and engineers looking to enhance their products with a reliable, high-performance component from a trusted industry leader.

You May Also Be Interested in

Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess