Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V, 2.5V or 3.3V
Output Current 1.2A
Voltage - Input 2.65 V ~ 10 V
Regulator Topology Buck
Frequency - Switching 550kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC1879
Win Source Part Number 782277-DC432A
Popularity Medium
Supply and Demand Status Balance
Family Name DC432A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC432A CAD Model

Description

The DC432A from Linear Technology is a state-of-the-art power converter module designed for high efficiency and robust performance in a variety of applications. This advanced component is part of Linear Technology's extensive range of power management solutions, renowned for their reliability and innovative features.

Key Features

  • High Efficiency: The DC432A boasts exceptional conversion efficiency, which is critical for reducing heat generation and improving system reliability.
  • Wide Input Voltage Range: It is capable of operating across a broad input voltage range, making it versatile for use in various electronic systems.
  • Adjustable Output Voltage: Users can easily adjust the output voltage to meet the specific needs of their application, ensuring flexibility and precision.
  • Compact Design: The module's compact footprint makes it ideal for space-constrained applications without compromising on power or efficiency.
  • Thermal Management: Enhanced thermal management features help to maintain performance even under high load conditions.

Applications

The DC432A is well-suited for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Networking hardware
  • Portable devices
  • Medical equipment

Technical Specifications

The technical specifications of the DC432A include:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Range: Adjustable to the needs of the application
  • Efficiency: High-efficiency ratings as per Linear Technology standards
  • Package Type: Industry-standard packaging for easy integration

Quality and Support

Linear Technology is committed to providing high-quality products with exceptional customer support. The DC432A is backed by Linear Technology's comprehensive technical support and reliability assurance, ensuring that customers can integrate this power converter with confidence into their electronic systems.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS40055-002 / TPS40055 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Lowest to $110.7264
ECAD model for TPS40055EVM-002
ON Semiconductor
EVAL BOARD FOR FAN251030 / FAN251030 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for FAN251030GEVB
Texas Instruments
EVAL BOARD FOR LM25085 / LM25085 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for LM25085MYEVAL/NOPB
Texas Instruments
EVAL BOARD FOR LM2775 / LM2775 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for LM2775EVM
Analog Devices Inc.
LTC3884EUK/LTC3874EUFD DEMO BOAR / LTC3884 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2084A
Analog Devices Inc.
EVAL BOARD BUCK REG/LDO ADP5052 / ADP5052 series DC/DC, Step Down with LDO 5, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for ADP5052-EVALZ
Maxim Integrated
EVAL KIT FOR MAX17497 / MAX17497A series AC/DC, Primary Side 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAX17497AEVKIT#
Infineon Technologies
BOARD EVAL DUAL SYNC BUCK CTRLR / IR3621 series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for IRDC3621
Microchip Technology
BOARD EVAL TC1303 SWITCHER/LDO / TC1303B series DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for TC1303BDM-DDBK1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention