EN
  • EN
  • DE

DC1028A

Part No DC1028A
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD BUCK REG LT3513 / DC1028A DEMONSTRATION CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose Special Purpose DC/DC, LCD Supply
Outputs and Type 5, Non-Isolated
Voltage - Output 3.3V, 5V, 8V, 22V, -10V
Output Current 500mA, 500mA, 80mA, 20mA, 20mA
Voltage - Input 8 V ~ 30 V
Regulator Topology Buck
Frequency - Switching 2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT3513
Win Source Part Number 781105-DC1028A
Popularity Medium
Supply and Demand Status Limited
Family Name DC1028A
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1028A CAD Model

Description

Linear Technology's DC1028A - High Performance Power Conversion Solution

The DC1028A from Linear Technology is a state-of-the-art power conversion solution designed to meet the needs of high-efficiency and high-density power supplies. This product exemplifies the commitment of Linear Technology to provide innovative, robust, and high-quality power management solutions for a wide range of applications.

Key Features

  • High Efficiency: The DC1028A is engineered to deliver optimal performance with high conversion efficiency, reducing power loss and improving overall system reliability.
  • Compact Design: Its small form factor is ideal for space-constrained applications, enabling designers to maximize power density without sacrificing performance.
  • Versatile Input Voltage Range: It accommodates a wide range of input voltages, making it suitable for diverse operating environments and ensuring compatibility with various power sources.
  • Advanced Control Features: The product includes sophisticated control mechanisms that allow for precise regulation of output voltage and current, providing stable and reliable power to sensitive electronic components.
  • Thermal Management: Designed with thermal efficiency in mind, the DC1028A maintains optimal operating temperatures, thereby extending the lifespan of the product and the devices it powers.

Applications

The DC1028A is a versatile component that can be used in a multitude of applications where efficient power conversion is crucial. Its suitability ranges from industrial systems and telecommunications equipment to medical devices and networking infrastructure. The robust design ensures that it can withstand the rigorous demands of complex electronic systems.

Technical Specifications

The technical specifications of the DC1028A include a comprehensive set of parameters that define its performance characteristics. This includes the specific input voltage range, output voltage and current ratings, efficiency levels, switching frequencies, and thermal performance data. For detailed specifications, designers and engineers should consult the official datasheet provided by Linear Technology.

Conclusion

Linear Technology's DC1028A is an exceptional choice for professionals seeking a reliable and high-performance power conversion solution. Its combination of efficiency, compact size, and advanced features make it an invaluable component in any power supply design project. By choosing the DC1028A, designers are ensuring that their systems have the power they need to operate effectively and efficiently.

You May Also Be Interested in

Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
Intersil
DEMO BOARD ISL8117ADEMO1Z
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess