EN
  • EN
  • DE

STEVAL-IFS006V2

Part No STEVAL-IFS006V2
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Sensor Type Proximity, Inductive
Sensitivity Adjustable
Voltage - Supply 7V ~ 32V
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part SPT01-335DEE, ST7LITEUS5, TDE1708DFT
Other Names STEVALIFS006V2,497-10750
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283737-STEVAL-IFS006V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFS006V2 CAD Model

Description

STEVAL-IFS006V2 - STMicroelectronics Power Management Evaluation Board

The STEVAL-IFS006V2 is a state-of-the-art power management evaluation board designed by STMicroelectronics, a leader in the semiconductor industry. This evaluation board is specifically tailored for testing and optimizing the performance of various power management circuits, making it an invaluable tool for engineers and developers working on power supply solutions.

At the heart of the STEVAL-IFS006V2 is a flexible and robust platform that facilitates the evaluation of different power management strategies. This includes the ability to assess buck converters, boost converters, and other power topologies. The board is equipped with high-quality components that ensure accurate measurements and reliable operation under various conditions.

The evaluation board comes with a comprehensive set of features that make it highly adaptable to a wide range of applications. It includes multiple voltage and current measurement points, allowing for precise monitoring of the power conversion process. Additionally, it provides options for thermal management and protection features, ensuring the safety and longevity of the board during testing.

The STEVAL-IFS006V2 is also user-friendly, with connectors and jumpers that are clearly labeled to simplify setup and modifications. This ease of use extends to the compatibility with STMicroelectronics' software tools, which provide a graphical interface for monitoring and control, further streamlining the evaluation process.

Whether you are developing power supplies for consumer electronics, industrial systems, or automotive applications, the STEVAL-IFS006V2 offers the versatility and performance needed to push the boundaries of power management technology. Its robust design and comprehensive feature set make it an essential addition to any development lab.

In summary, the STEVAL-IFS006V2 evaluation board is a testament to STMicroelectronics' commitment to providing innovative solutions for power management. It offers developers the opportunity to thoroughly test and refine their power supply designs, ensuring that they meet the stringent requirements of today's electronic devices.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL ADXL362 MOTION SWITCH
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR ADXL346
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7414/15
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-M
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess