EN
  • EN
  • DE
  • IT

BB52-EK2701A

Part No BB52-EK2701A
Manufacturer Silicon Labs
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EFM8 BB52 EXPLORER KIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Silicon Labs
Series Busy Bee
Package Box
Product Status Active
Type MCU 8-Bit
Core Processor 8051
Platform BB52 Explorer Kit
Utilized IC / Part EFM8BB52
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Operating System -
Interconnect System mikroBUS Click, Qwiic
Suggested Programming Environment Simplicity Studio
Note -
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8543.70.9860
Win Source Part Number 1366674-BB52-EK2701A
Ultra Librarian 3D Model Ultra Librarian BB52-EK2701A CAD Model

Description

The Silicon Labs BB52-EK2701A is an evaluation board designed for the EFM8BB52 microcontroller. It provides a convenient platform for testing and developing applications based on the EFM8BB52.

  • Mounting Type: Fixed
  • Package: Box
  • Programming Environment: Simplicity Studio
  • Interconnect Systems: mikroBUS Click and Qwiic
  • Core Processor: 8051
  • Peripherals: ADC, GPIO, I²C, I²S, SPI, IrDA, and UART
  • Product Status: Active

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Texas Instruments
TMS320F28335 EVAL BRD / TMS320F28335 C2000?, Delfino? C28x MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-32 STM32L412KB EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G431RB EVAL BRD
Lowest to $48.8956
NXP / Nexperia
I.MX 7ULP EVAL BRD / i.MX 7ULP i.MX ARM® Cortex®-A7, ARM® Cortex®-M4 MPU Embedded Evaluation Board
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess