EN
  • EN
  • DE

EMC1184-A-AIA-TR

Part No EMC1184-A-AIA-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 10DFN / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Voltage - Supply 3V ~ 3.6V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -5°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number EMC1184
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342893-EMC1184-A-AIA-TR
Ultra Librarian 3D Model Ultra Librarian EMC1184-A-AIA-TR CAD Model

Description

Microchip Technology's EMC1184-A-AIA-TR Temperature Sensor

The EMC1184-A-AIA-TR is a high-precision, low-voltage temperature sensor developed by Microchip Technology, designed to meet the rigorous demands of temperature monitoring in complex electronic systems. This advanced sensor is well-suited for a wide range of applications, including personal computers, office electronics, and industrial control systems, where accurate temperature readings are crucial for maintaining optimal performance and reliability.

Key Features

  • Multiple Temperature Channels: The EMC1184-A-AIA-TR offers one local and three remote temperature channels, allowing for simultaneous monitoring of multiple temperature points within the system.
  • High Accuracy: With its ability to deliver ±1°C accuracy for external diode temperatures and ±2°C for the internal diode, this sensor ensures precise temperature measurements that are critical for system stability and performance.
  • Low Voltage Operation: Operating at a voltage range of 3.0V to 3.6V, the EMC1184-A-AIA-TR is optimized for low-voltage environments, making it an energy-efficient choice for modern electronic devices.
  • Programmable Resolution: The sensor's resolution is programmable for the external diode channels, offering flexibility to choose between different levels of precision to meet the specific needs of the application.
  • SMBus Interface: It features an SMBus 2.0-compatible interface, facilitating easy integration into existing system architectures and ensuring smooth communication with other components.
  • Resistance Error Correction: The device includes resistance error correction, which compensates for the resistance of the PCB traces, ensuring more accurate temperature readings.
  • Automatic Shutdown: An automatic shutdown feature helps to conserve power when the sensor is not in active use.

Packaging and Availability

The EMC1184-A-AIA-TR comes in a compact 10-MSOP (Mini Small Outline Package) that is RoHS compliant, making it suitable for space-constrained applications while adhering to environmental standards. This package ensures that the sensor occupies minimal real estate on a printed circuit board, providing more room for other critical components.

As part of Microchip Technology's commitment to quality and longevity, the EMC1184-A-AIA-TR is available for long-term supply, ensuring that systems using this sensor can be maintained and supported over extended product lifecycles.

For designers and engineers looking for a reliable and accurate temperature monitoring solution, the EMC1184-A-AIA-TR from Microchip Technology stands out as a smart choice that combines performance, energy efficiency, and practicality in a single component.

You May Also Be Interested in

NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess