EN
  • EN
  • DE

EVB-LAN9500A-MII

Part No EVB-LAN9500A-MII
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION BOARD LAN9500-ABZJ / LAN9500 Ethernet Controller Development Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series 0133
Main Purpose Interface, Ethernet Controller (PHY and MAC)
Embedded No
Utilized IC / Part LAN9500
Primary Attributes Single Chip Hi-Speed USB to 10/100 Ethernet
Secondary Attributes Full Duplex and HP Auto-MDIX Support, 10BASE-T and 100BASE-TX
Supplied Contents Board(s)
Win Source Part Number 769633-EVB-LAN9500A-MII
Popularity Medium
Supply and Demand Status Sufficient
Family Name LAN9500A
Introduction Date August 18, 2005
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian EVB-LAN9500A-MII CAD Model

Description

Microchip Technology's EVB-LAN9500A-MII: High-Performance USB 2.0 to Ethernet Controller

The EVB-LAN9500A-MII from Microchip Technology is a comprehensive evaluation board designed for testing, development, and rapid deployment of USB 2.0 to Ethernet connectivity solutions. Built around the LAN9500A, a fully-integrated, hi-speed USB 2.0 to 10/100 Ethernet controller, this evaluation board is a critical tool for developers looking to create network-enabled applications in a variety of fields, including industrial automation, consumer electronics, and embedded systems.

Key Features of the EVB-LAN9500A-MII

  • High-Speed USB 2.0 Interface: The board includes a high-speed USB 2.0 interface, providing fast data transfer rates and compatibility with a wide range of host devices.
  • Integrated Ethernet PHY: The onboard LAN9500A chip includes a 10/100 Ethernet PHY, supporting full-duplex or half-duplex operation with auto-negotiation, simplifying network connectivity and design.
  • Flexible MII Interface: The MII (Media Independent Interface) provides versatility for connecting to additional PHYs or switches, allowing for expanded network configurations.
  • LED Indicators: Built-in LED indicators offer real-time visual feedback on link status and data activity, aiding in diagnostics and monitoring.
  • Comprehensive Support: Microchip Technology offers extensive support for the EVB-LAN9500A-MII, including software drivers, application notes, and a knowledgeable support team.

Applications

The EVB-LAN9500A-MII is well-suited for a variety of applications that require reliable USB to Ethernet conversion. It is ideal for:

  • Embedded systems requiring network connectivity
  • Development of consumer electronics with Ethernet capabilities
  • Industrial automation systems that necessitate robust communication links
  • Networked communication devices in medical and scientific instrumentation

With the EVB-LAN9500A-MII, engineers and developers have access to a powerful platform that accelerates the development cycle and enables the quick integration of Ethernet connectivity into their products. Whether for prototyping or for educational purposes, this evaluation board is an indispensable asset for any project demanding stable and efficient network communication.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess