EN
  • EN
  • DE

FDC37C665IR

Part No FDC37C665IR
Manufacturer Microchip Technology
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 263128-FDC37C665IR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDC37C665IR CAD Model

Description

Product Overview: FDC37C665IR by Microchip Technology

The FDC37C665IR is a versatile and high-performance Super I/O controller integrated circuit designed and manufactured by Microchip Technology. This component is engineered to provide a comprehensive solution for interfacing desktop and mobile PC's input/output ports. The FDC37C665IR is particularly well-suited for motherboard applications where space and power efficiency are critical considerations.

Key Features:

  • Multi-Mode Parallel Port: The device includes a bi-directional parallel port that supports Standard Parallel Port (SPP), Enhanced Parallel Port (EPP), and Extended Capabilities Port (ECP) modes, ensuring compatibility with a wide range of peripherals.
  • Floppy Disk Controller: It features a floppy disk controller that supports 360K, 720K, 1.2M, 1.44M, and 2.88M floppy drives, making it versatile for various legacy floppy disk formats.
  • Serial Ports: The FDC37C665IR provides two high-speed serial ports with support for UART modes, which are essential for serial communications in networking and peripheral connectivity.
  • Enhanced Power Management: Incorporating advanced power management capabilities, the FDC37C665IR supports multiple power-down modes for reduced power consumption, which is particularly beneficial for mobile and energy-efficient applications.
  • Keyboard and Mouse Controller: It includes a keyboard controller with a PS/2 mouse interface, allowing for the direct connection of input devices without the need for additional components.

Technical Specifications:

The FDC37C665IR operates at an industrial temperature range and comes in a 100-pin QFP (Quad Flat Package) form factor. It is compatible with the ISA (Industry Standard Architecture) bus and is designed to be directly interfaced with the CPU. The integrated circuit is also equipped with a configuration register set that can be accessed via the ISA bus for easy setup and initialization.

Applications:

Due to its rich set of features, the FDC37C665IR is ideally suited for a variety of applications, including:

  • Desktop and laptop motherboards
  • Embedded systems
  • Industrial PCs
  • Point-of-Sale (POS) terminals
  • Networking equipment

The FDC37C665IR by Microchip Technology is a reliable and feature-packed Super I/O controller that offers manufacturers a single-chip solution for managing the essential I/O functions of modern PCs and embedded systems.

You May Also Be Interested in

Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2479 $58.4622
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4983 $232.3419
120+ $2.4151 $289.8120
160+ $2.1656 $346.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess