EN
  • EN
  • DE

FP0100N8-G

Part No FP0100N8-G
Manufacturer Microchip Technology
Catalog PMIC - Current Regulation/Management
Description IC PWR MGMT SWITCH SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Current Switch
Sensing Method High-Side
Voltage - Input 0 V to 100 V
Output Current 260mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TO-243AA (SOT-89)
Win Source Part Number 1039459-FP0100N8-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FP0100N8-G CAD Model

Description

The Microchip Technology FP0100N8-G is a high-performance, low-power Field Programmable Gate Array (FPGA) designed for a wide range of applications. This innovative semiconductor product offers designers the flexibility to implement complex logic circuits while maintaining a small form factor and efficient power consumption.

Key Features

  • Advanced FPGA Architecture: The FP0100N8-G is built on a cutting-edge architecture that provides a balance of high speed, power efficiency, and logic density. This makes it an ideal choice for applications where performance and power are critical considerations.
  • High Logic Density: With a substantial number of logic elements, the FP0100N8-G can handle complex digital designs, allowing for the integration of multiple functions onto a single chip.
  • Low Power Consumption: Designed with power efficiency in mind, this FPGA helps to reduce overall system power requirements, which is essential for battery-powered and energy-sensitive applications.
  • Configurability: The FP0100N8-G is highly configurable, enabling designers to customize the FPGA for their specific needs. This flexibility allows for rapid prototyping and iterative design processes.
  • Robust I/O Capabilities: Equipped with a versatile set of I/O options, this FPGA can interface with a variety of peripheral devices and systems, ensuring broad compatibility and ease of integration.

Applications

The FP0100N8-G is suitable for a diverse range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communications infrastructure
  • Medical devices
  • Internet of Things (IoT) devices

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability, and the FP0100N8-G is no exception. It is designed to meet stringent industry standards, ensuring reliable operation in a variety of environmental conditions. Additionally, Microchip provides comprehensive technical support and resources to assist designers in integrating the FP0100N8-G into their projects.

Whether you are developing a cutting-edge consumer device or a critical industrial system, the Microchip Technology FP0100N8-G FPGA offers the performance, flexibility, and reliability needed to drive your innovation forward.

You May Also Be Interested in

Diodes Incorporated
LED OFFLINE DRIVER SOT26 / Current Ripple Suppressor Regulator Current 220µA SOT-26
Lowest to $0.2933
Texas Instruments
IC CURRENT SENSE 1% 10VSSOP / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.5106
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $14.3383
Diodes Incorporated
IC CURRENT MONITOR SOT25 / Current Monitor Regulator High-Side SOT-25
Lowest to $1.6844
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $4.3766
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7087 $59.8045
85+ $1.4021 $119.1785
130+ $1.3583 $176.5790
180+ $1.3144 $236.5920
230+ $1.2707 $292.2610
305+ $1.1392 $347.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,290 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess