EN
  • EN
  • DE

MAX20043EGEE/V+T

Part No MAX20043EGEE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description AUTOMOTIVE HI-SPEED USB 2.0 PROT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX20043
Standard Package 2,500 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075157-MAX20043EGEE/V+T
Ultra Librarian 3D Model Ultra Librarian MAX20043EGEE/V+T CAD Model

Description

The Maxim Integrated MAX20043EGEE/V+T is a highly-integrated automotive power management IC designed to address the complex needs of modern vehicle power systems. This advanced IC is perfect for automotive applications that require a compact, efficient, and reliable power management solution.

Key Features:

  • High Integration: The MAX20043EGEE/V+T combines a synchronous buck converter with a low-dropout linear regulator (LDO) to provide two regulated outputs from a single device, simplifying design and reducing component count.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 36V, the device is capable of handling the fluctuations common in automotive power systems, including load dump and cold-crank conditions.
  • High Efficiency: The synchronous buck converter offers high efficiency, which is crucial for reducing power loss and heat generation in space-constrained automotive environments.
  • Robust Protection Features: The device includes various protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under adverse conditions.
  • Adjustable Output: Designers can adjust the output voltages to meet specific application requirements, providing versatility across different automotive systems.

Applications:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Cameras
  • GPS and Navigation Units
  • Telematics

The MAX20043EGEE/V+T is designed with the automotive environment in mind, offering not only performance and flexibility but also the ruggedness required for in-vehicle systems. Its compact QFN package makes it suitable for space-constrained applications, while its AEC-Q100 qualification ensures automotive-grade reliability.

Whether you're developing an entertainment system, a navigation unit, or any other automotive application, the Maxim Integrated MAX20043EGEE/V+T provides a powerful, efficient, and reliable solution for your power management needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC CURRENT REGULATOR 2% 19QFN / Current Regulator Regulator High/Low-Side 5A 19-QFN (4x4)
Need more? Email Us
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $3.1353
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $93.8438
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess