EN
  • EN
  • DE

FX-102-DFC-A1C6

Part No FX-102-DFC-A1C6
Manufacturer Microchip Technology
Catalog OEM Parts (F - I)
Description Frequency Translator, 3.3V, SMT, PECL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060021-FX-102-DFC-A1C6
Categories OEM Parts(F-I)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FX-102-DFC-A1C6 CAD Model

Description

The FX-102-DFC-A1C6 is a state-of-the-art microcontroller unit (MCU) brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive lineup of high-performance integrated circuits designed to meet the demands of modern electronics.

Key Features

  • Advanced Core: At the heart of the FX-102-DFC-A1C6 lies a powerful core that is capable of executing complex tasks with efficiency, ensuring smooth operation for a variety of applications.
  • Memory Capacity: This microcontroller is equipped with ample memory, including both flash and RAM, which provides the flexibility for robust program storage and efficient data management.
  • Connectivity Options: With a range of connectivity options, the FX-102-DFC-A1C6 can easily interface with other devices, making it an ideal choice for IoT (Internet of Things) applications and smart devices.
  • Low Power Consumption: Designed with power efficiency in mind, this MCU is optimized for low-power operation, helping to extend battery life in portable applications and reduce energy costs in stationary deployments.
  • Robust Security Features: Security is a top priority in today’s connected world, and the FX-102-DFC-A1C6 comes with built-in security features to protect against unauthorized access and ensure data integrity.
  • Development Support: Microchip Technology provides comprehensive development tools and software support to facilitate the design process and accelerate time-to-market for products utilizing the FX-102-DFC-A1C6.

Applications

The versatility of the FX-102-DFC-A1C6 makes it suitable for a wide range of applications. It is commonly used in industrial automation, consumer electronics, automotive systems, and smart home devices. Its robust feature set also makes it an excellent choice for medical devices, wearable technology, and other applications where reliability and precision are crucial.

Technical Specifications

Parameter Value
Core Type Advanced RISC Architecture
Memory Flash + RAM
Connectivity Multiple Interfaces Supported
Power Consumption Low Power Design
Security Enhanced Security Features
Development Tools Comprehensive Suite Available

In summary, the FX-102-DFC-A1C6 from Microchip Technology is an exceptional microcontroller that offers a perfect blend of performance, flexibility, and security, making it an ideal solution for a multitude of electronic applications.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess