EN
  • EN
  • DE

HA3089-I/SO

Part No HA3089-I/SO
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824613-HA3089-I/SO
Ultra Librarian 3D Model Ultra Librarian HA3089-I/SO CAD Model

Description

The HA3089-I/SO from Microchip Technology is a high-performance, precision analog-to-digital converter (ADC) that offers exceptional accuracy and reliability for a wide range of industrial and commercial applications. Designed to meet the stringent requirements of advanced electronic systems, this product ensures that digital systems can accurately interpret analog signals from the environment.

Key Features

  • High Resolution: This ADC comes with a high-resolution output, providing precise digital representation of the analog input signal.
  • Low Power Consumption: The HA3089-I/SO is designed for energy-efficient operation, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Wide Input Range: The device can handle a broad range of input signals, offering flexibility in various use cases and ensuring compatibility with numerous sensor types.
  • Robust Temperature Performance: With an industrial temperature range, this ADC operates reliably across diverse environmental conditions.
  • High-Speed Operation: Fast conversion rates enable the HA3089-I/SO to support applications requiring quick data processing and real-time analytics.

Applications

The HA3089-I/SO is suitable for a variety of applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial control systems
  • Communication systems
  • Automotive electronics

Product Specifications

The product is offered in a small-outline integrated circuit (SOIC) package, making it easy to integrate into existing and new designs. It is specified for operation over the industrial temperature range, ensuring robust performance under challenging conditions.

Quality and Reliability

As with all Microchip Technology products, the HA3089-I/SO is manufactured to high standards of quality and reliability, ensuring that it meets the rigorous demands of professional and industrial applications. The device is backed by Microchip's commitment to customer satisfaction and technical support.

You May Also Be Interested in

Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,884 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess