EN
  • EN
  • DE

HT0440LG-G

Part No HT0440LG-G
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features High-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name HT0440
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HT0440LG-GCT, HT0440LG-GDKR, HT0440LG-GTR, HT0440LG-G-ND
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844154-HT0440LG-G
Ultra Librarian 3D Model Ultra Librarian HT0440LG-G CAD Model

Description

Microchip Technology HT0440LG-G Product Overview

The HT0440LG-G is a state-of-the-art electronic product from the renowned manufacturer, Microchip Technology. Designed to cater to the evolving needs of modern electronics, this component is an essential building block in a wide range of applications. It is known for its reliability, versatility, and performance, making it a preferred choice for professionals and hobbyists alike.

Built with precision engineering, the HT0440LG-G embodies the quality and innovation that Microchip Technology is known for. This product is suitable for use in various sectors, including industrial, automotive, consumer electronics, and communication systems. It boasts features that are tailored to enhance system efficiency and user experience.

Key Features:

  • High Performance: The HT0440LG-G delivers exceptional performance, ensuring that your systems run smoothly and efficiently.
  • Durability: Manufactured with robust materials, this product is designed to withstand harsh conditions and provide a long operational lifespan.
  • Energy Efficient: With energy-saving capabilities, it helps reduce power consumption, making it an eco-friendly option for energy-conscious projects.
  • Compact Design: Its sleek and compact design allows for easy integration into various circuit designs without taking up excessive space.
  • Compatibility: The HT0440LG-G is designed to be compatible with a wide array of Microchip's microcontrollers and processors, ensuring seamless integration into your projects.

Whether you are developing advanced industrial machinery, innovative automotive systems, or cutting-edge consumer electronics, the HT0440LG-G from Microchip Technology provides the reliability and performance you need. Its integration into your projects will not only streamline development but also enhance the end product's functionality and user satisfaction. Choose the HT0440LG-G for a component that meets the rigorous demands of modern electronic applications and stands the test of time.

For detailed specifications, application notes, and support resources, please visit Microchip Technology's official website or contact their customer support team. Invest in the HT0440LG-G and elevate your project to the next level of excellence.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3545 $52.2540
28+ $3.5729 $100.0412
44+ $3.4613 $152.2972
60+ $3.3496 $200.9760
78+ $3.2380 $252.5640
104+ $2.9030 $301.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,888 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess