EN
  • EN
  • DE

1PS79SB31/DG

Part No 1PS79SB31/DG
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 150182-1PS79SB31/DG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1PS79SB31/DG CAD Model

Description

Product Overview: 1PS79SB31/DG - Schottky Diode

The 1PS79SB31/DG is a high-performance Schottky diode manufactured by NXP Semiconductors. This diode is designed to offer fast switching with low power loss, making it an ideal choice for high-efficiency applications. It is commonly used in power management functions, such as in switching power supplies, converters, and as a freewheeling diode in power circuits.

Constructed with Silicon Schottky technology, the 1PS79SB31/DG features a very low forward voltage drop, which contributes to its efficiency, especially in low voltage applications where power conservation is critical. This characteristic also helps in reducing thermal stress and improving the overall reliability of the device.

Key Features:

  • Low Forward Voltage Drop (VF): This feature ensures minimal power loss during operation, enhancing the system's overall efficiency.
  • Fast Switching Speed: The diode's quick response to changes in voltage makes it suitable for high-frequency applications.
  • Low Capacitance: Reduced capacitance results in better performance in high-speed switching and RF applications.
  • Surface-Mount Package: The small outline package allows for compact PCB design and is suitable for automated assembly processes.

Applications:

The 1PS79SB31/DG is versatile and can be used in various electronic circuits, including:

  • DC-DC converters
  • Power supply management
  • Reverse polarity protection
  • High-frequency inverters
  • Automotive applications

With its robust design and reliable performance, the 1PS79SB31/DG Schottky diode from NXP is a solid choice for designers looking to enhance the efficiency and longevity of their electronic products. Its compact form factor and high switching speed make it an essential component in modern electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0705 $57.8100
2,000+ $0.0578 $115.6000
3,125+ $0.0554 $173.1250
4,260+ $0.0543 $231.3180
5,560+ $0.0520 $289.1200
7,320+ $0.0474 $346.9680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,200 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess