EN
  • EN
  • DE

HV2661FG-G

Part No HV2661FG-G
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH SPST 50MHZ 48LQFP  /  Ultrasound Switch IC 24 Channel 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Package Tray
Applications Ultrasound
Switch Circuit SPST
Number of Channels 24
On-State Resistance (Max) 26Ohm (Typ)
Voltage - Supply, Single (V+) 40V ~ 200V
Voltage - Supply, Dual (V±) ±40V ~ 160V
-3db Bandwidth 50MHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number HV2661
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250
Win Source Part Number 1030483-HV2661FG-G
Ultra Librarian 3D Model Ultra Librarian HV2661FG-G CAD Model

Description

Microchip Technology HV2661FG-G High-Voltage Analog Switch

Microchip Technology's HV2661FG-G is a state-of-the-art high-voltage analog switch designed to deliver superior performance in a wide range of applications. This advanced component is part of Microchip's high-voltage product line, which is renowned for its reliability and efficiency.

The HV2661FG-G is built to handle high-voltage signals with utmost precision. Its primary function is to enable the accurate switching of analog signals up to 220V peak-to-peak (VPP) in a compact package. With a 16-channel configuration, this device offers designers the flexibility to control multiple signals within their system, making it ideal for applications such as medical ultrasound imaging, piezoelectric transducer drivers, and other high-voltage multiplexing tasks.

One of the key features of the HV2661FG-G is its low charge injection, which minimizes distortion and ensures a high-quality signal path. This is critical in applications where signal integrity is paramount. Additionally, the switch boasts low on-resistance, which translates to lower power loss and improved overall efficiency in the signal chain.

The HV2661FG-G operates over a wide supply voltage range, accommodating various system requirements. It also includes integrated bleed resistors to discharge capacitive loads, thereby reducing power consumption and extending the life of the device. The switch is designed with CMOS technology, which provides for low power operation and enhances its compatibility with digital control signals.

For ease of integration into existing designs, the HV2661FG-G comes in a compact 48-lead LQFP package, which saves valuable board space without compromising on performance. Furthermore, it is guaranteed to operate over the extended temperature range, ensuring reliability in even the most demanding environments.

In summary, the HV2661FG-G from Microchip Technology is a versatile and robust high-voltage analog switch that offers exceptional performance for engineers looking to manage multiple high-voltage signals. Its combination of high voltage handling, precision switching, and compact form factor makes it an excellent choice for a variety of sophisticated electronic systems.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess