EN
  • EN
  • DE

HV5623K7-G

Part No HV5623K7-G
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description 32-Channel Serial To Parallel Converter With Open Drain Outputs | IC 32BIT SRL PARALLEL 44WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 32
Function Serial to Parallel
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-WFQFN Exposed Pad
Supplier Device Package 44-QFN (7x7)
Family Part Number HV5623
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1182533-HV5623K7-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV5623K7-G CAD Model

Description

The HV5623K7-G is a cutting-edge, high-voltage serial to parallel converter with open-drain outputs, designed and manufactured by the renowned Microchip Technology. This innovative product is a perfect fit for applications requiring high-voltage drive and serial interfacing, such as LED displays, printers, and industrial controllers.

Key Features

  • High Voltage Outputs: The HV5623K7-G is capable of handling high voltage outputs up to 320V, making it suitable for a variety of demanding applications.
  • 32-Bit Serial to Parallel Conversion: With its 32-bit shift register capability, this device ensures efficient serial to parallel data conversion, which is essential for driving a large number of outputs.
  • Low Power Consumption: Designed with energy efficiency in mind, the HV5623K7-G operates with minimal power wastage, thereby ensuring cost-effective and eco-friendly performance.
  • Robust Output Drivers: The open-drain output drivers are robust and provide reliable performance even under strenuous conditions.
  • Flexible Operating Voltage: This device operates over a wide range of supply voltages, from 10.8V to 13.2V, providing versatility across different power environments.
  • CMOS Technology: Built using CMOS technology, it offers enhanced speed and noise immunity while reducing the power consumption.

Applications

The HV5623K7-G is ideal for a variety of applications where high voltage and serial communication are required. Some of the typical applications include:

  • LED Display Panels
  • Dot Matrix Printers
  • Industrial Control Systems
  • Relay Drivers
  • Automotive Lighting

Product Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The HV5623K7-G is no exception and comes with the assurance of long-term performance and support from Microchip's dedicated customer service and technical support teams.

You May Also Be Interested in

Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
Harris Corporation
UNIVERSAL SHIFT REGISTER
Lowest to $172.0211
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess