EN
  • EN
  • DE

HV5812P-G

Part No HV5812P-G
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC DISPLAY DRIVER 20CH 80V 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Display Type Vacuum Fluorescent (VF)
Interface Serial
Current - Supply 100 µA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Case / Package 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1565837-HV5812P-G
Ultra Librarian 3D Model Ultra Librarian HV5812P-G CAD Model

Description

N

You May Also Be Interested in

Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess