EN
  • EN
  • DE

NCL30080BSNT1G

Part No NCL30080BSNT1G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFLINE 6TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 1 Output AC DC Offline Switcher Flyback - Dimming - 6-TSOP
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package 6-TSOP
Family Name NCL30080
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCL30080BSNT1GOSTR, NCL30080BSNT1GOSCT, NCL30080BSNT1GOSDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886841-NCL30080BSNT1G
Ultra Librarian 3D Model Ultra Librarian NCL30080BSNT1G CAD Model

Description

The NCL30080BSNT1G is a cutting-edge, energy-efficient LED driver integrated circuit (IC) meticulously designed by ON Semiconductor. This high-performance IC is particularly engineered to meet the stringent requirements of LED lighting applications, including but not limited to residential, commercial, and industrial lighting systems.

Key Features

  • High Efficiency: With an emphasis on energy conservation, the NCL30080BSNT1G offers an exceptional efficiency level, reducing power consumption and heat generation within LED lighting systems.
  • Power Factor Correction (PFC): The device incorporates active PFC, which enhances the power factor and reduces harmonic distortion, leading to improved energy usage and compliance with international power regulations.
  • Dimming Capability: It also features versatile dimming options, allowing for smooth and precise control over the brightness levels of LED fixtures, thereby catering to a variety of lighting scenarios and preferences.
  • Compact Design: The NCL30080BSNT1G boasts a small form factor, which facilitates its integration into a wide range of lighting solutions without compromising on space or design aesthetics.
  • Thermal Protection: Safety is paramount, and this IC includes thermal shutdown protection to prevent overheating, ensuring longevity and reliability of the lighting system.

Applications

The versatility of the NCL30080BSNT1G makes it an ideal choice for a plethora of LED lighting applications. It is perfect for indoor lighting solutions such as downlights, ceiling lights, and wall sconces. Additionally, its robustness and efficiency make it suitable for outdoor lighting fixtures, including street lights and area lighting. Its advanced features also make it a preferred component in smart lighting systems that demand energy efficiency and precise control.

Technical Specifications

The NCL30080BSNT1G operates over a wide input voltage range and is designed to drive an extensive array of LED configurations. It comes in a compact TSOP-6 package, which ensures a minimal footprint on the PCB. The device also supports various topologies, giving designers the flexibility to choose the best-suited circuit design for their specific application.

As a prominent product from ON Semiconductor, the NCL30080BSNT1G stands as a testament to the company's commitment to providing innovative, high-quality, and sustainable solutions for the ever-evolving LED lighting industry.

You May Also Be Interested in

Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1141 $61.7115
35+ $3.3761 $118.1635
53+ $3.2698 $173.2994
73+ $3.1647 $231.0231
95+ $3.0596 $290.6620
127+ $2.7431 $348.3737
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess