EN
  • EN
  • DE

HV858MG-G

Part No HV858MG-G
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 277110-HV858MG-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV858MG-G CAD Model

Description

The HV858MG-G, produced by Microchip Technology, is a high-voltage, serial to parallel converter with push-pull outputs, designed to drive electroluminescent (EL) displays. With its compact design and advanced features, it is an ideal solution for portable devices where power efficiency and minimal space usage are critical.

Key Features:

  • High-Voltage Output: The device is capable of providing an output voltage up to 200V, making it suitable for driving large or multiple EL panels.
  • Serial Interface: It comes with a serial input control, which simplifies the connection to microcontrollers and reduces the number of I/O pins required for operation.
  • Integrated Oscillator: The HV858MG-G includes an onboard oscillator, which reduces the need for external components and simplifies the circuit design.
  • High Efficiency: The device is optimized for low-power consumption, which is essential for battery-operated devices such as handheld meters, medical instruments, and mobile communication devices.
  • Dual Functionality: It can operate in both continuous and blinking modes, providing flexibility for various display functions.
  • Output Enable Pin: This feature allows the user to easily disable all outputs, which is particularly useful during power-up sequences.

Applications:

The HV858MG-G is versatile and can be used in a variety of applications that require high-voltage EL display driving capabilities. Common applications include:

  • Portable instruments
  • Medical devices
  • PDAs and mobile phones
  • Handheld meters
  • GPS devices

Overall, the HV858MG-G from Microchip Technology is a reliable and efficient solution for designers who need to incorporate EL display driving capabilities into their applications. Its robust feature set and simple interface make it an excellent choice for a wide range of products.

You May Also Be Interested in

Pulse
Lowest to $64.9537
Hynix Semiconductor
Lowest to $9.6200
Intersil
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
M-Tek
Lowest to $0.1576
Hynix Semiconductor
Lowest to $6.5696
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019
M-Tek
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6022 $59.8506
55+ $2.1356 $117.4580
84+ $2.0686 $173.7624
116+ $2.0016 $232.1856
150+ $1.9358 $290.3700
200+ $1.7348 $346.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess