EN
  • EN
  • DE

HV9123NG-G

Part No HV9123NG-G
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16SOIC / Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Flyback
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 10V ~ 450V
Frequency - Switching 3MHz
Duty Cycle (Max) 97%
Synchronous Rectifier No
Clock Sync No
Serial Interfaces -
Control Features Enable, Frequency Control, Reset
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number HV9123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356055-HV9123NG-G
Ultra Librarian 3D Model Ultra Librarian HV9123NG-G CAD Model

Description

Microchip Technology's HV9123NG-G: High-Voltage PWM Controller

The HV9123NG-G is a versatile and robust high-voltage Pulse Width Modulation (PWM) controller designed by Microchip Technology, catering to a wide array of power conversion applications. This advanced integrated circuit (IC) is engineered to drive high-performance power supplies with exceptional efficiency and reliability.

Key Features:

  • High-Voltage Capability: The HV9123NG-G can handle high voltage levels, making it suitable for applications that require a wide input voltage range. This feature allows for flexible design options in various power supply configurations.
  • Adjustable PWM Operation: With its adjustable PWM operation, the HV9123NG-G provides designers with the ability to fine-tune the frequency and duty cycle, optimizing the performance for specific applications and ensuring maximum efficiency.
  • Internal Start-Up Timer: The built-in start-up timer facilitates a controlled power-up sequence, which is crucial for managing inrush currents and protecting the system components from potential damage during the initial power-on stage.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the controller operates only when the supply voltage is within its specified range, thereby safeguarding the IC and the power system from unstable conditions that could lead to inefficiency or failure.
  • Thermal Shutdown: To prevent overheating and potential thermal damage, the HV9123NG-G incorporates a thermal shutdown mechanism that automatically turns off the IC at excessive temperatures.

Applications:

The HV9123NG-G is designed to be a versatile component suitable for a variety of high-voltage applications, including:

  • Switched Mode Power Supplies (SMPS)
  • DC-DC Converters
  • AC-DC Power Supplies
  • LED Drivers
  • Power Factor Correction (PFC) Circuits

With its robust design and high-voltage handling capability, the HV9123NG-G from Microchip Technology is an ideal choice for designers looking to create efficient, reliable, and high-performance power systems. Its advanced features and versatile applications make it a valuable component in the power electronics industry.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.3657 $86.7314
3+ $35.5821 $106.7463
5+ $34.4702 $172.3510
6+ $33.3583 $200.1498
8+ $32.2463 $257.9704
11+ $28.9105 $318.0155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess