EN
  • EN
  • DE

JAN1N2992B

Part No JAN1N2992B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description ZENER DIODE  /  Zener Diode 39 V 10 W ±5% Stud Mount DO-213AA (DO-4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/124
Package Bulk
Voltage - Zener (Nom) (Vz) 39 V
Tolerance ±5%
Power - Max 10 W
Impedance (Max) (Zzt) 11 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 29.7 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 2 A
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-213AA (DO-4)
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 1
Win Source Part Number 1197734-JAN1N2992B
Ultra Librarian 3D Model Ultra Librarian JAN1N2992B CAD Model

Description

Product Overview: JAN1N2992B Zener Diode

The JAN1N2992B is a high-quality Zener diode manufactured by Microchip Technology, renowned for its reliability and performance in critical applications. This Zener diode is specifically designed to provide a precise voltage reference and is commonly used in voltage regulation and stabilization tasks.

Key Features

  • Voltage Regulation: The JAN1N2992B offers a Zener voltage of 51V, making it suitable for a variety of voltage regulation applications where a stable reference voltage is critical.
  • Power Dissipation: With a power dissipation rating of 1.5 Watts, this device can handle significant power levels, making it ideal for high-demand circuits.
  • Temperature Stability: The Zener diode is designed to maintain consistent performance over a wide temperature range, ensuring reliable operation in diverse environmental conditions.
  • High Reliability: As part of Microchip's military-grade product line, the JAN1N2992B meets the stringent requirements of the Joint Army/Navy (JAN) specification, indicating its suitability for aerospace and defense applications.
  • Package: Enclosed in a durable DO-41 glass package, it offers both mechanical robustness and thermal efficiency.

Applications

The JAN1N2992B is versatile and can be employed in various high-reliability applications, including:

  • Power supply circuits
  • Voltage reference in instrumentation
  • Surge protection devices
  • Industrial and military electronics

Technical Specifications

Parameter Value Zener Voltage (V<sub>Z) 51V Test Current (I<sub>ZT) 19mA Power Dissipation (P<sub>D) 1.5W Package Type DO-41

For engineers and designers looking for a dependable voltage reference solution, the JAN1N2992B Zener diode from Microchip Technology stands out with its precision, stability, and adherence to military specifications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.0754
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess