EN
  • EN
  • DE

STG4160BJR

Part No STG4160BJR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SGL SPDT 2:1 8FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 500 mOhm
Channel-to-Channel Matching (ΔRon) 10 mOhm
Single Supply Voltage (V+) 1.65 V to 4.8 V
Max Switch Time (Ton,Toff) 38ns, 38ns
-3db Bandwidth 50MHz
Charge Injection 162pC
Channel Capacitance(CS off, CD off) 30pF
Max Leakage Current (IS off) 30nA
Crosstalk -67dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-FlipChip
Win Source Part Number 1102991-STG4160BJR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STG4160BJR CAD Model

Description

STG4160BJR - STMicroelectronics

The STG4160BJR is a cutting-edge integrated circuit from STMicroelectronics, designed to cater to the demanding needs of modern electronic applications. This high-performance product is a testament to STMicroelectronics' commitment to providing innovative solutions that combine efficiency with reliability.

Key Features

  • High Switching Capacity: The STG4160BJR is built to handle high switching frequencies, making it suitable for applications that require rapid on-off operations.
  • Low On-Resistance: The device boasts a low on-resistance, which translates to reduced power loss and improved energy efficiency during operation.
  • Advanced Technology: Utilizing the latest semiconductor technology, the STG4160BJR offers superior performance and longevity.
  • Compact Package: The component comes in a small form factor, which is ideal for space-constrained applications.

Applications

The STG4160BJR is versatile and can be used in a wide array of applications, including but not limited to:

  • Power management modules
  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • LED lighting systems

Quality and Reliability

STMicroelectronics ensures that each STG4160BJR device meets the highest quality standards and reliability criteria. The product undergoes rigorous testing and quality control measures to guarantee performance under various conditions.

Environmental Compliance

The STG4160BJR is designed with environmental sustainability in mind. It complies with international environmental standards, ensuring that it is free from harmful substances and is suitable for eco-friendly applications.

Technical Support and Resources

STMicroelectronics provides comprehensive technical support for the STG4160BJR, including detailed datasheets, application notes, and design resources. Customers can access a wealth of information to facilitate product integration and maximize its potential in their specific applications.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,890 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess