EN
  • EN
  • DE

JAN1N4616-1

Part No JAN1N4616-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.2V 500MW DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 2.2 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/435
Package Bulk
Operating Temperature Range -65°C ~ 175°C
Mounting Through Hole
Package DO-204AH, DO-35, Axial
Case / Package DO-35 (DO-204AH)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1086-18277, 1086-18277-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922264-JAN1N4616-1
Ultra Librarian 3D Model Ultra Librarian JAN1N4616-1 CAD Model

Description

Product Overview: JAN1N4616-1 by Microchip Technology

The JAN1N4616-1 is a robust and reliable diode product from Microchip Technology, a leader in the semiconductor industry. This high-quality component is designed to meet the stringent requirements of the Joint Army/Navy (JAN) specifications, indicating its suitability for military and aerospace applications where performance and durability are critical.

The JAN1N4616-1 is a silicon-controlled rectifier (SCR) that serves as an excellent choice for voltage regulation and switching applications. It features a low forward voltage drop, which enhances its efficiency in circuits. This characteristic makes it an ideal component for power supply designs, where energy conservation is paramount.

With its ability to handle high current and voltage levels, the JAN1N4616-1 is also well-suited for surge protection and power management tasks. Its high surge capability ensures that it can withstand transient voltage spikes, safeguarding sensitive electronic equipment from potential damage.

The device is packaged in a durable, hermetically sealed package that provides excellent resistance to environmental factors such as moisture, dust, and extreme temperatures. This ensures the diode maintains its integrity and performance even in harsh conditions, making it a reliable choice for outdoor or ruggedized systems.

Furthermore, the JAN1N4616-1 is characterized by its low leakage current, which minimizes power loss when the diode is in its off-state. This feature is particularly beneficial in battery-powered devices, where prolonging battery life is essential.

Microchip Technology's commitment to quality is evident in the JAN1N4616-1's construction and performance. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by customers in the military and aerospace sectors.

In summary, the JAN1N4616-1 from Microchip Technology is a high-performance, reliable diode that is well-equipped to handle the demanding requirements of advanced electronic systems. Its military-grade construction, efficiency, and protective features make it a top choice for engineers and designers looking for components that deliver consistent and dependable operation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2912 $50.4064
54+ $1.8799 $101.5146
83+ $1.8212 $151.1596
114+ $1.7624 $200.9136
147+ $1.7037 $250.4439
197+ $1.5275 $300.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 379 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess