EN
  • EN
  • DE

JANS2N2905A

Part No JANS2N2905A
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 0.6A TO-39
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Bipolar (BJT) Transistor PNP 60 V 600 mA - 800 mW Through Hole TO-39
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/290
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-205AD, TO-39-3 Metal Can
Case / Package TO-39
Family Name 2N2905
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 1086-15157, 1086-15157-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922299-JANS2N2905A
Ultra Librarian 3D Model Ultra Librarian JANS2N2905A CAD Model

Description

Introducing the JANS2N2905A PNP Transistor from Microchip Technology

The JANS2N2905A is a high-quality PNP transistor designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This transistor is part of Microchip's extensive range of semiconductor products and is specifically engineered to meet the stringent requirements of aerospace and military applications.

Robust Performance and Reliability

The JANS2N2905A is characterized by its robust performance and exceptional reliability under extreme conditions. It is a PNP bipolar junction transistor (BJT) that is ideal for switching and amplifier applications. With a collector-emitter voltage (VCEO) of -60V and a collector current (IC) of up to -600mA, this device can handle moderate power loads while maintaining high efficiency.

Features and Benefits

  • High Reliability: The JANS2N2905A is built to meet the stringent standards of the Joint Army/Navy (JAN) specification, ensuring top-tier performance in critical missions.
  • Temperature Resilience: Capable of operating over a wide temperature range, this transistor is suitable for use in harsh environments.
  • Versatility: Its PNP configuration allows for easy integration into a variety of circuit designs, providing flexibility for designers.
  • Quality Assurance: Microchip Technology's commitment to quality ensures that each JANS2N2905A transistor is thoroughly tested and certified for aerospace and military use.

Applications

The JANS2N2905A is specifically designed for high-reliability applications where failure is not an option. It is commonly used in:

  • Power regulation modules
  • Signal amplification circuits
  • Switching applications within aerospace and military systems
  • Linear and digital integrated circuits

Trust Microchip Technology for Your High-Reliability Needs

With the JANS2N2905A, Microchip Technology provides a solution that engineers can trust for applications requiring the highest level of performance and reliability. When it comes to mission-critical components, the JANS2N2905A stands out as a preferred choice for its durability, efficiency, and versatility.

Explore more about the JANS2N2905A and other reliable semiconductor products at Microchip Technology's website, where you can also access datasheets, technical documentation, and support resources to assist in your design and development process.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess