EN
  • EN
  • DE

JANTX1N5618US

Part No JANTX1N5618US
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 1A D5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Diode Standard 600 V 1A Surface Mount D-5A
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/427
Package Bulk
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package SQ-MELF, A
Case / Package D-5A
Family Name 1N5618
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-2468, 1086-2468-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922325-JANTX1N5618US
Ultra Librarian 3D Model Ultra Librarian JANTX1N5618US CAD Model

Description

Microchip Technology's JANTX1N5618US Diode

The JANTX1N5618US is a high-reliability, ultra-fast recovery rectifier diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This diode is specifically engineered to meet stringent military standards, making it an ideal choice for aerospace, defense, and other high-demand applications where performance and durability are critical.

Key Features:

  • High Reliability: Qualified to MIL-PRF-19500/477 specifications, the JANTX1N5618US diode is designed to withstand extreme environmental conditions and deliver consistent performance.
  • Ultra-Fast Recovery Time: This diode offers an ultra-fast recovery time, minimizing power loss and improving efficiency in high-frequency applications.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures reduced power dissipation and higher efficiency during operation.
  • Hermetically Sealed: Its hermetic sealing makes it impervious to moisture and other environmental contaminants, thereby enhancing its reliability and longevity.
  • Reverse Voltage: With a reverse voltage rating of up to 600 volts, it is capable of handling high reverse bias conditions without failure.
  • Surge Current Capabilities: The JANTX1N5618US can withstand high surge currents, making it suitable for applications that may experience occasional overvoltage transients.

Applications:

The JANTX1N5618US diode is versatile and can be used in a variety of demanding applications, including:

  • Power supply circuits
  • Switching power supplies
  • Converters and inverters
  • High-frequency rectification
  • Aerospace and defense systems

Product Specifications:

Parameter Value Device Type Rectifier Diode Reverse Voltage 600 V Recovery Time Ultra-Fast Qualification Standard MIL-PRF-19500/477 Sealing Hermetic

With its robust design and superior electrical characteristics, the JANTX1N5618US from Microchip Technology is a dependable choice for mission-critical applications where failure is not an option.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.5250 $96.5250
2+ $79.2001 $158.4002
3+ $76.7250 $230.1750
4+ $74.2500 $297.0000
5+ $71.7751 $358.8755
6+ $64.3501 $386.1006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 621 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess