EN
  • EN
  • DE

JANTX1N749A-1

Part No JANTX1N749A-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.3V 500MW DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 41 Weeks
Features Zener Diode 4.3 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/127
Package Bulk
Operating Temperature Range -65°C ~ 175°C
Mounting Through Hole
Package DO-204AH, DO-35, Axial
Case / Package DO-35 (DO-204AH)
Family Name 1N749
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1086-15451, 1086-15451-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922340-JANTX1N749A-1
Ultra Librarian 3D Model Ultra Librarian JANTX1N749A-1 CAD Model

Description

Product Overview: JANTX1N749A-1 from Microchip Technology

The JANTX1N749A-1 is a high-reliability Zener diode manufactured by Microchip Technology, known for its exceptional quality and performance in demanding applications. This component is specifically designed to meet the stringent requirements of the aerospace and defense industries, where stability and durability are of paramount importance.

With its precise voltage regulation and tolerance, the JANTX1N749A-1 offers a Zener voltage of 4.3V, making it an ideal choice for voltage reference or voltage clamping applications. The device is capable of dissipating power up to 500 mW, which allows it to maintain its performance under varying load conditions and throughout its operating temperature range.

The JANTX1N749A-1 is certified to the Joint Army-Navy (JAN) level of the MIL-PRF-19500 military standard, ensuring its reliability for mission-critical applications. The JAN certification indicates that this diode has undergone rigorous testing for parameters such as thermal shock, mechanical shock, vibration, and moisture resistance, thereby guaranteeing its robustness in harsh environments.

This Zener diode comes in a DO-35 glass package, which is not only hermetically sealed to prevent moisture ingress but also compact and lightweight, making it suitable for high-density circuit designs. Its axial lead configuration allows for easy integration into a variety of electronic assemblies.

The JANTX1N749A-1 is also characterized by its low dynamic impedance and fast response time, which contribute to its excellent voltage regulation capabilities. These features, combined with its high surge current handling capability, make it a reliable component for protecting sensitive electronics against overvoltage transients.

In summary, the JANTX1N749A-1 Zener diode from Microchip Technology is a top-tier electronic component that delivers consistent performance, high reliability, and meets the rigorous standards of military specifications. It is an exemplary solution for designers looking to enhance the stability and safety of their aerospace and defense electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess